EN
  • EN
  • DE

CD4021BF

Part No CD4021BF
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description CD4021B-MIL CMOS 8-STAGE STATIC / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number CD4021
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576913-CD4021BF
Ultra Librarian 3D Model Ultra Librarian CD4021BF CAD Model

Description

The CD4021BF is a high-quality integrated circuit created by Texas Instruments, renowned for its precision and durability in various electronic applications. This 8-stage static shift register is designed to offer exceptional performance in digital systems where low power consumption and reliable data transfer are crucial.

Key Features:

  • Multiple Modes of Operation: The CD4021BF can operate in parallel or serial input modes, providing flexibility in interfacing with different types of digital systems.
  • High-Speed Data Transfer: With its capability to handle high-speed data transfer, this shift register is ideal for applications requiring quick data processing and throughput.
  • Low Power Consumption: It is designed to be energy-efficient, making it suitable for battery-powered devices or energy-sensitive applications.
  • Wide Operating Voltage Range: The device can function across a broad voltage range from 3V to 18V, ensuring compatibility with a variety of power supplies and system voltages.
  • Static Operation: The static nature of the CD4021BF means that it retains data even when the clock is not toggling, providing stability and data integrity.

Applications:

The CD4021BF is versatile and can be used in a wide array of applications, such as:

  • Remote data acquisition systems
  • Sequential control systems
  • Instrumentation and test equipment
  • Interface circuits for microprocessors
  • Automotive systems

Technical Specifications:

  • Package: The CD4021BF comes in a standard hermetic dual-in-line ceramic package, ensuring robustness and resistance to harsh environments.
  • Temperature Range: It is capable of operating over a wide temperature range, making it suitable for industrial and automotive applications.
  • Quality and Reliability: As with all Texas Instruments products, the CD4021BF is manufactured to high standards, ensuring quality and reliability in its performance.

For detailed technical specifications, application notes, and more, please refer to the official Texas Instruments datasheet for the CD4021BF.

You May Also Be Interested in

Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3059 $51.1413
17+ $5.9946 $101.9082
26+ $5.8073 $150.9898
36+ $5.6200 $202.3200
47+ $5.4326 $255.3322
62+ $4.8706 $301.9772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess