EN
  • EN
  • DE

CD40174BNSR

Part No CD40174BNSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16SO / Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel package
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 16MHz
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Current - Output High, Low 6.8mA, 6.8mA
Operating Supply Voltage 3 V ~ 18 V
Current - Quiescent 4μA
Input Capacitance 5pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Win Source Part Number 771341-CD40174BNSR
Popularity Medium
Supply and Demand Status Balance
Family Name CD40174
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD40174BNSR CAD Model

Description

The CD40174BNSR is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in a wide array of electronic applications. Designed as a hex D-type flip-flop, this component is essential in digital electronics where it serves as a memory storage element. It is particularly useful in systems where synchronization and temporary data storage are required.

Key Features

  • Multiple Flip-Flops: Contains six flip-flops with individual D-type inputs and outputs.
  • Edge-Triggered: Designed to capture the value on the data line when a rising-edge occurs on the clock input.
  • Wide Operating Voltage: Can operate within a voltage range of 3V to 18V, making it versatile for both TTL and CMOS technologies.
  • High Fan-out: Capable of driving multiple inputs without losing signal integrity, ensuring reliable operation in complex circuits.
  • Static Operation: Maintains the stored information as long as the power supply is present, without the need for a refresh.
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications due to its efficient power usage.

Applications

The CD40174BNSR is suited for a variety of applications including:

  • Register and buffer storage
  • Control systems
  • Counters and dividers
  • Shift registers
  • Memory devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD40174BNSR is no exception, with its robust design ensuring long-term reliability. It is available in a surface-mount package, making it suitable for modern, high-density circuit board designs.

Technical Specifications

Parameter Value
Supply Voltage (VDD) 3V to 18V
High-Level Output Current (IOH) -3.4 mA (Max @ VDD = 10V)
Low-Level Output Current (IOL) 3.4 mA (Max @ VDD = 10V)
Propagation Delay Time 60 ns (Typ @ VDD = 10V)
Operating Temperature Range -55°C to +125°C

Whether you're designing consumer electronics or industrial control systems, the CD40174BNSR from Texas Instruments is a reliable choice for your digital storage needs.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6440 $51.5200
190+ $0.5285 $100.4150
295+ $0.5119 $151.0105
405+ $0.4954 $200.6370
525+ $0.4789 $251.4225
700+ $0.4294 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess