EN
  • EN
  • DE

CD4015BF

Part No CD4015BF
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description CD4015B-MIL CMOS DUAL 4-STAGE ST / Shift Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number CD4015
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576883-CD4015BF
Ultra Librarian 3D Model Ultra Librarian CD4015BF CAD Model

Description

CD4015BF Dual 4-Stage Static Shift Register

The CD4015BF is a high-performance CMOS Dual 4-Stage Static Shift Register manufactured by Texas Instruments. This integrated circuit is designed to offer a reliable and efficient solution for digital data storage and transfer applications. The device features two independent registers, each with four stages, which can be used separately or connected in series to create an 8-stage shift register.

Each register has its own clock and reset inputs, providing flexibility and control over data manipulation. The CD4015BF operates with a supply voltage ranging from 3V to 18V, making it versatile for various logic-level requirements and compatible with TTL (Transistor-Transistor Logic) devices. The low power consumption of this IC makes it ideal for battery-powered and portable electronic systems.

The CD4015BF comes in a standard 16-pin dual-in-line package, which is convenient for breadboard prototyping and PCB design. The pin configuration includes separate serial inputs and outputs for each register, allowing for easy cascading of multiple devices to extend the shift register length without compromising performance.

Applications for the CD4015BF are diverse, including but not limited to digital delay lines, serial-to-parallel data conversion, remote control holding registers, and various sequencing functions. Its robust static operation ensures that the data remains stable and unaffected by the transition of clock signals, which is critical for applications requiring precise timing and data integrity.

In summary, the CD4015BF from Texas Instruments is a versatile and reliable component for designers looking to implement shift registers in their digital systems. With its wide operating voltage range, low power consumption, and ease of cascading, it is well-suited for a broad range of applications requiring serial data processing and storage.

For detailed specifications, application notes, and implementation guides, designers are encouraged to consult the official Texas Instruments datasheets and support documentation.

You May Also Be Interested in

Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0372 $57.1116
7+ $15.6202 $109.3414
10+ $15.1321 $151.3210
14+ $14.6440 $205.0160
18+ $14.1558 $254.8044
24+ $12.6914 $304.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess