EN
  • EN
  • DE

CC11XLEMK-433

Part No CC11XLEMK-433
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description KIT EVAL MODULE FOR CC11X
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Transceiver
Frequency 433MHz
For Use With/Related Products CC11xL
Supplied Contents Board(s)
Base Product Number CC11
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Win Source Part Number 576724-CC11XLEMK-433
Ultra Librarian 3D Model Ultra Librarian CC11XLEMK-433 CAD Model

Description

The CC11XLEMK-433 is a highly versatile and powerful evaluation module kit from Texas Instruments designed for engineers and developers who are looking to explore the capabilities of the CC110L sub-1 GHz RF transceiver. This transceiver is a cost-effective and low-power solution optimized for wireless communication in the 433 MHz ISM (Industrial, Scientific, and Medical) band.

Key Features

  • Sub-1 GHz RF Transceiver: The heart of the CC11XLEMK-433 is the CC110L, which is a part of the CC1101 family, known for its excellent performance in a wide range of low-power wireless applications.
  • Frequency Band: Specifically designed for the 433 MHz band, the kit is ideal for regions where this frequency has been allocated for unlicensed use, providing an effective solution for communication in various applications.
  • Modulation Formats: It supports multiple modulation formats including 2-FSK, 4-FSK, GFSK, and MSK, allowing for a high degree of flexibility in designing communication systems.
  • Low-Power Consumption: The CC110L is optimized for low-power operation, making it suitable for battery-powered devices and applications requiring long battery life.
  • Easy-to-Use: The evaluation module kit comes with all the necessary hardware and software to get started, including an antenna, an evaluation module, and access to TI’s comprehensive development and support ecosystem.

Applications

The CC11XLEMK-433 is ideal for a wide range of applications in the sub-1 GHz space, such as:

  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Smart metering
  • Wireless alarm and security systems

Development Support

Developers can benefit from Texas Instruments' extensive support network, which includes online resources, documentation, and a community of engineers. The kit is also compatible with TI's SmartRF Studio, a Windows application that can be used to evaluate and configure the radio at different frequencies, data rates, and power settings.

Conclusion

The CC11XLEMK-433 from Texas Instruments is a comprehensive evaluation module kit that offers an excellent starting point for developing robust and efficient wireless solutions in the 433 MHz ISM band. With its easy-to-use interface, low-power consumption, and flexible modulation options, this kit is an invaluable tool for professionals looking to push the boundaries of wireless communication technology.

You May Also Be Interested in

MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Raytac
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $349.2538 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess