EN
  • EN
  • DE

AMC7812BSPAPR

Part No AMC7812BSPAPR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ANALOG MON 12BIT 500K 64HTQFP / 12-Bit Analog Monitoring and Control Solution with Multichannel ADC, DACs, and Temperature Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Analog Monitor/Control Circuit
Number of Channels 16
Resolution (Bits) 12 b
Sampling Rate (Per Second) 500k
Data Interface I2C, SPI
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP (10x10)
Part Number Series AMC7812
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807886-AMC7812BSPAPR
Ultra Librarian 3D Model Ultra Librarian AMC7812BSPAPR CAD Model

Description

Introducing the AMC7812BSPAPR from Texas Instruments

The AMC7812BSPAPR is a highly integrated, multi-channel data acquisition system (DAS) with a precision digital-to-analog converter (DAC) from Texas Instruments, designed to cater to a wide range of applications that require multiple analog input and output functionalities with digital control.

This sophisticated component features 12-bit analog-to-digital converters (ADCs) and 12-bit DACs, providing a high level of precision in both measurement and control tasks. It is an ideal solution for industrial, automotive, and communication systems where accurate data processing is critical.

Key Features:

  • Multi-Channel Flexibility: The AMC7812BSPAPR boasts 16 channels of single-ended ADC inputs, 12 channels of DAC outputs, and additional digital I/O ports, giving users a comprehensive array of interfacing options.
  • High Precision: With 12-bit resolution on both the ADCs and DACs, the device ensures precise data acquisition and fine control over output signals, making it suitable for sensitive applications.
  • Integrated Temperature Sensor: The onboard temperature sensor allows for temperature monitoring and compensation, ensuring reliable operation under varying environmental conditions.
  • Configurable: The device offers a range of configuration options through its serial peripheral interface (SPI), enabling customization to meet specific application requirements.

Applications:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Battery Management Systems
  • Data Acquisition Systems (DAS)

The AMC7812BSPAPR is packaged in a compact, surface-mount 64-HTQFP (Thin Quad Flat Pack), which allows for efficient space utilization in PCB design. Texas Instruments' commitment to quality ensures that this product meets the highest standards for performance and reliability.

Whether you're developing sophisticated industrial control systems or precision monitoring equipment, the AMC7812BSPAPR provides the functionality and performance you need to achieve accurate and reliable results. Its combination of multiple ADC and DAC channels, along with a robust temperature sensor and configurable interface, makes it a versatile and indispensable component for your data acquisition and control applications.

You May Also Be Interested in

Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0375 $86.0750
3+ $35.3129 $105.9387
5+ $34.2093 $171.0465
7+ $33.1058 $231.7406
8+ $32.0023 $256.0184
11+ $28.6917 $315.6087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,313 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess