EN
  • EN
  • DE

AMC3330QDWERQ1

Part No AMC3330QDWERQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATED AMPLIFIER / Isolation Amplifier IC 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Isolation Amplifier
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Other Names 296-AMC3330QDWERQ1TR
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260362-AMC3330QDWERQ1
Ultra Librarian 3D Model Ultra Librarian AMC3330QDWERQ1 CAD Model

Description

Introducing the AMC3330QDWERQ1 from Texas Instruments

The AMC3330QDWERQ1 is a state-of-the-art precision isolation amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance product is specifically engineered to meet the stringent requirements of the automotive industry, making it an ideal choice for electric vehicle (EV) applications, battery monitoring systems, and other automotive sensing technologies that demand high accuracy and reliability.

Featuring an innovative architecture, the AMC3330QDWERQ1 provides reinforced galvanic isolation between the input signal and the output, effectively protecting sensitive components and users from high-voltage environments. This isolation is certified to VDE V 0884-11 (2017-01) and UL1577 standards, ensuring the highest level of safety and compliance with international regulations.

The device boasts a wide input range of ±250 mV to ±500 mV, enabling it to accurately measure small differential voltages in the presence of common-mode voltages up to ±75 V. This capability is particularly useful in battery management systems where precision voltage measurements are critical for performance and safety.

With a high common-mode rejection ratio (CMRR) of over 100 dB and a low offset error of ±200 µV, the AMC3330QDWERQ1 ensures accurate signal transmission even in noisy environments. Its low nonlinearity of 0.1% (max) further contributes to the precision of the measurements it facilitates.

The device operates over a wide temperature range of -40°C to +125°C, accommodating the extreme conditions often encountered in automotive applications. It is available in a compact, surface-mount 16-pin SOIC (DWE) package, making it suitable for space-constrained applications.

Moreover, the AMC3330QDWERQ1 is designed with a 3.3 V or 5 V single-supply operation, which simplifies the power supply design and reduces the overall power consumption of the system. Its integrated high-efficiency power converter further minimizes the need for external components, reducing both system complexity and cost.

In conclusion, the AMC3330QDWERQ1 from Texas Instruments is a robust, high-precision isolation amplifier that offers automotive-grade reliability and performance. It is an excellent choice for designers looking to enhance the safety and accuracy of their automotive sensing and battery management systems.

You May Also Be Interested in

Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess