EN
  • EN
  • DE

AMC1411QDWLRQ1

Part No AMC1411QDWLRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description AUTOMOTIVE 2-V-INPUT REINFORCED / Isolated IC DC/DC Converter 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Isolated
Applications DC/DC Converter
Mounting SMD (SMT)
Package / Case 8-SOIC (0.551", 14.00mm Width)
Supplier Device Package 8-SOIC
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-AMC1411QDWLRQ1CT,296-AMC1411QDWLRQ1TR,296-AMC1411QDWLRQ1DKR
Standard Package 500
Win Source Part Number 992038-AMC1411QDWLRQ1
Ultra Librarian 3D Model Ultra Librarian AMC1411QDWLRQ1 CAD Model

Description

Product Overview: AMC1411QDWLRQ1 by Texas Instruments

The AMC1411QDWLRQ1 is a specialized component designed and manufactured by Texas Instruments, renowned for their expertise in the semiconductor industry. This particular device is an advanced, isolated amplifier that is specifically engineered to deliver high-precision signal conditioning in a wide range of automotive and industrial applications.

Key Features

  • High Accuracy: The AMC1411QDWLRQ1 offers a high level of accuracy, with a low offset error and gain error, making it ideal for critical measurement tasks.
  • Isolation: With reinforced isolation, this device provides robust protection against high voltage spikes and transients, ensuring accurate data transmission without interference.
  • Wide Bandwidth: The amplifier features a wide bandwidth, which enables it to handle a variety of signal frequencies without compromising signal integrity.
  • Automotive-Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, ensuring reliability and performance under harsh conditions.
  • Low Power Consumption: Designed for efficiency, the AMC1411QDWLRQ1 minimizes power consumption, making it suitable for power-sensitive applications.

Applications

The versatility of the AMC1411QDWLRQ1 allows it to be utilized in a multitude of applications. It is particularly well-suited for use in electric and hybrid vehicles, where accurate signal measurement is crucial for the performance and safety of battery management systems. Additionally, its robust design makes it an excellent choice for motor control systems, renewable energy inverters, and other industrial equipment that requires precise monitoring and control.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The AMC1411QDWLRQ1 is no exception, as it undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust in the durability and longevity of this isolated amplifier, even in the most demanding environments.

You May Also Be Interested in

Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0842 $50.4210
13+ $8.2742 $107.5646
19+ $8.0156 $152.2964
26+ $7.7571 $201.6846
34+ $7.4985 $254.9490
45+ $6.7228 $302.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,782 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess