EN
  • EN
  • DE

AMC1300DWV

Part No AMC1300DWV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATION 8SOIC / Isolation IC Current Sensing, Power Management 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Texas Instruments
Package Tube
Type Isolation
Applications Current Sensing, Power Management
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1300
Other Names AMC1300DWV,296-AMC1300DWV
Standard Package 64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260363-AMC1300DWV
Ultra Librarian 3D Model Ultra Librarian AMC1300DWV CAD Model

Description

The AMC1300DWV from Texas Instruments is a high-precision isolation amplifier designed for use in current sensing and voltage sensing applications in industrial systems. With its reinforced isolation barrier, the AMC1300DWV provides robust protection for sensitive circuitry, making it an ideal choice for motor control, green energy applications, and power monitoring systems.

Key Features

  • High Isolation Voltage: The AMC1300DWV boasts an impressive isolation rating of 7 kVPEAK, ensuring reliable operation in high-voltage environments.
  • Low Offset Error: With a typical offset error of ±200 µV and a 3 µV/°C drift, this device delivers accurate measurements consistently over a wide temperature range.
  • High Common-Mode Rejection Ratio (CMRR): A CMRR of 100 dB (typical) minimizes the influence of unwanted common-mode signals, enhancing measurement precision.
  • Wide Bandwidth: The device features a bandwidth of up to 200 kHz, making it suitable for capturing fast transients in the system.
  • Robust Design: The AMC1300DWV is designed with a reinforced isolation barrier capable of withstanding high-voltage spikes and surges, providing extra safety and reliability.

Applications

  • Industrial Motor Drives
  • Renewable Energy Systems
  • Power Supplies
  • General-Purpose Analog Signal Isolation

This precision isolation amplifier comes in a compact, 16-pin wide-body SOIC package that is optimized for space-constrained applications. Its integrated silicon dioxide (SiO2) insulation barrier provides a high level of reliability and longevity, meeting stringent safety standards such as VDE V 0884-11 (2017-01) and UL1577.

The AMC1300DWV is a testament to Texas Instruments' commitment to providing advanced, high-quality components for the industrial market, ensuring both performance and safety in demanding electrical environments.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0111 $56.0888
18+ $5.7527 $103.5486
27+ $5.5729 $150.4683
38+ $5.3932 $204.9416
48+ $5.2134 $250.2432
65+ $4.6741 $303.8165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,340 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess