EN
  • EN
  • DE

AMC1202DWVR

Part No AMC1202DWVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description PRECISION, 50-MV-INPUT, BASIC IS / Isolated IC DC/DC Converter 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type Isolated
Applications DC/DC Converter
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-AMC1202DWVRTR,296-AMC1202DWVRDKR,296-AMC1202DWVRCT
Standard Package 1,000
Win Source Part Number 971530-AMC1202DWVR
Ultra Librarian 3D Model Ultra Librarian AMC1202DWVR CAD Model

Description

Product Overview: Texas Instruments AMC1202DWVR

The AMC1202DWVR from Texas Instruments is a highly integrated, advanced isolated amplifier designed to offer exceptional performance for a wide range of applications. This precision device is engineered to provide accurate signal isolation, particularly for motor control, green energy, and industrial automation systems where reliable and robust data isolation is critical.

Key Features

  • High Isolation Voltage: The AMC1202DWVR boasts an impressive isolation voltage of 4000 VPEAK, ensuring that the device can handle high voltage differentials and maintain signal integrity in demanding environments.
  • High Linearity: With a nonlinearity of ±0.1% (maximum) across the input range, the device provides precise signal conversion, making it ideal for applications that require accurate analog-to-digital conversion.
  • High Bandwidth: A bandwidth of 20 kHz allows for the fast processing of analog signals, which is essential for real-time applications and high-speed data acquisition systems.
  • Low Offset Error: The AMC1202DWVR features a low offset error of ±200 µV (maximum) and a low gain error of ±0.3% (maximum), ensuring minimal deviation from the true signal.
  • Robust Design: The device operates over a wide temperature range from -40°C to +125°C, catering to industrial applications that may experience extreme temperature variations.
  • Integrated Safety Features: Safety certifications include UL1577 and CSA approval, guaranteeing that the device meets stringent safety standards for electrical insulation.

Applications

With its strong feature set, the AMC1202DWVR is well-suited for a variety of applications, including:

  • Isolated motor drives
  • Power inverters
  • Battery management systems
  • Industrial process controls
  • Renewable energy systems

The AMC1202DWVR's small footprint SOIC-8 package ensures compatibility with compact PCB layouts, making it a versatile choice for space-constrained designs. Its advanced specifications and robust design make it a reliable and essential component for engineers looking to integrate high-quality isolation in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
OPA892DR
Lowest to $7.8583
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9877 $59.9508
9+ $12.2976 $110.6784
13+ $11.9133 $154.8729
18+ $11.5290 $207.5220
23+ $11.1447 $256.3281
31+ $9.9918 $309.7458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess