EN
  • EN
  • DE

AMC1106E05DWVR

Part No AMC1106E05DWVR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC SIGMA-DELTA MOD 16BIT 8SOIC / Sigma-Delta Modulator 16 b Serial 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type Sigma-Delta Modulator
Number of Channels 1
Resolution (Bits) 16 b
Data Interface Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISAMC1106E05DWVR,296-50918-6,AMC1106E05DWVR-ND,296-50918-2,296-50918-1,2156-AMC1106E05DWVR
Standard Package 1,000
Win Source Part Number 1189020-AMC1106E05DWVR
Ultra Librarian 3D Model Ultra Librarian AMC1106E05DWVR CAD Model

Description

The AMC1106E05DWVR is a high-precision, isolated amplifier designed and manufactured by Texas Instruments. This device is specifically engineered to offer accurate current and voltage measurement in applications requiring isolation for safety, noise immunity, and enhanced reliability.

Key Features

  • High Precision: The AMC1106E05DWVR boasts a low offset error and gain error, enabling highly precise signal measurement which is critical for monitoring and control in power systems.
  • Isolation: With reinforced isolation of up to 7 kVPEAK, this device provides excellent protection against high voltage transients and allows for the safe separation of high-voltage and low-voltage domains.
  • Delta-Sigma Modulator: Integrated delta-sigma modulator with a 1-bit data stream output. This feature simplifies the design of digital isolation systems.
  • Wide Temperature Range: The operational temperature range from -40°C to +125°C ensures reliability and performance stability across various environmental conditions.
  • Small Size: Housed in a small 8-pin SOIC package, the AMC1106E05DWVR is ideal for space-constrained applications.

Applications

The versatility of the AMC1106E05DWVR makes it suitable for a wide array of applications, including:

  • Motor control
  • Industrial inverter systems
  • Renewable energy systems
  • Power supplies
  • Battery management systems

Technical Specifications

Parameter Value
Supply Voltage (VCC) 5V
Isolation Voltage 7000VPEAK
Operating Temperature Range -40°C to +125°C
Package Type 8-pin SOIC

Overall, the AMC1106E05DWVR from Texas Instruments represents a robust solution for precise measurement and isolation in demanding electrical environments, offering designers a combination of performance, safety, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9013 $55.3091
16+ $6.4831 $103.7296
24+ $6.2805 $150.7320
33+ $6.0779 $200.5707
43+ $5.8753 $252.6379
57+ $5.2676 $300.2532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess