EN
  • EN
  • DE

ADS8867IDGS

Part No ADS8867IDGS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
Manufacturer Texas Instruments
Series microPOWER™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name ADS8867
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS8867IDGS-ND, 296-47184
Quantity per package 80
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860476-ADS8867IDGS
Ultra Librarian 3D Model Ultra Librarian ADS8867IDGS CAD Model

Description

The Texas Instruments ADS8867IDGS is a high-precision, 16-bit analog-to-digital converter (ADC) that offers a compelling blend of features making it an ideal choice for a wide range of data acquisition systems and signal processing applications. This ADC operates on a single power supply ranging from 2.7V to 5.5V, which allows for flexible integration into various circuit designs.

Key Features

  • High Resolution: With its 16-bit resolution, this device ensures accurate digitization of analog signals, capturing the finest details in complex waveforms.
  • Sampling Rate: The ADS8867IDGS boasts a fast sampling rate of up to 1 MSPS (mega-samples per second), providing rapid data acquisition for real-time analysis.
  • Low Power Consumption: It is designed for energy-efficient operation, consuming a mere 1.8 mW at a 1 MSPS sampling rate, which is ideal for battery-powered and portable devices.
  • SPI-Compatible Serial Interface: The device features a SPI-compatible serial interface that ensures easy communication with microcontrollers and digital signal processors.
  • Wide Input Bandwidth: The input bandwidth of the ADS8867IDGS supports a wide frequency range, accommodating a variety of signal types and frequencies.
  • Small Form Factor: Housed in a VSSOP-10 package, the ADC occupies minimal space on a printed circuit board, which is crucial for compact electronic designs.

Applications

The ADS8867IDGS is suitable for various applications, including:

  • Medical instrumentation such as ECG and EEG monitors.
  • Test and measurement equipment.
  • Data acquisition systems.
  • Industrial process control.
  • Battery-powered devices.
  • Portable instrumentation.

Conclusion

In summary, the ADS8867IDGS from Texas Instruments is a versatile and efficient ADC that offers high resolution, fast sampling rates, and low power consumption. Its compact size and SPI compatibility make it a top choice for designers who require precision and reliability in their electronic systems. Whether for medical, industrial, or portable applications, the ADS8867IDGS delivers performance that can help to enhance the accuracy and responsiveness of a wide array of devices.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1369 $57.0952
18+ $5.8559 $105.4062
27+ $5.6729 $153.1683
37+ $5.4899 $203.1263
48+ $5.3069 $254.7312
64+ $4.7580 $304.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,094 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess