EN
  • EN
  • DE

ADS8863IDGSR

Part No ADS8863IDGSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 680-kSPS, Serial Interface, microPower, Miniature, True-Differential Input, SAR Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 16
Sampling Rate 680k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1142117-ADS8863IDGSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8863
Introduction Date June 05, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian ADS8863IDGSR CAD Model

Description

Product Overview: ADS8863IDGSR from Texas Instruments

The ADS8863IDGSR is a high-performance, 16-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. Designed to deliver precision and speed, this ADC is an ideal choice for a wide array of applications, including medical instrumentation, industrial process control, and data acquisition systems.

Key Features

  • Resolution: The ADS8863IDGSR boasts a 16-bit resolution, providing high accuracy for applications that require precise measurement.
  • Sampling Rate: With a sampling rate of up to 1 MSPS (mega-samples per second), this ADC is capable of converting analog signals to digital data quickly, making it suitable for high-speed systems.
  • Input Range: It features a unipolar input range, ensuring compatibility with various sensor types and signal sources.
  • Interface: The device includes a SPI-compatible serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Power Efficiency: Low power consumption is a hallmark of the ADS8863IDGSR, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Package: It comes in a compact VSSOP-10 package, which is beneficial for space-constrained applications.

Applications

The ADS8863IDGSR is versatile and can be used in various applications that require high precision and speed. Some of the typical applications include:

  • Medical imaging systems
  • Test and measurement equipment
  • Industrial automation and process control
  • Data acquisition systems
  • Portable instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS8863IDGSR is no exception. This ADC is designed to meet the stringent requirements of industrial and medical applications, ensuring long-term performance and stability.

Conclusion

With its combination of high resolution, fast sampling rate, and low power consumption, the ADS8863IDGSR from Texas Instruments stands out as a superior choice for designers looking to enhance the precision and efficiency of their systems. Whether for medical, industrial, or any precision-demanding applications, this ADC delivers the performance needed to achieve accurate, real-time data conversion.

You May Also Be Interested in

Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1513 $63.4539
6+ $17.3549 $104.1294
9+ $16.8126 $151.3134
13+ $16.2702 $211.5126
16+ $15.7279 $251.6464
22+ $14.1009 $310.2198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess