EN
  • EN
  • DE

ADS8699IPWR

Part No ADS8699IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADS8699
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49544-1, 296-49544-2, ADS8699IPWR-ND, 296-49544-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910937-ADS8699IPWR
Ultra Librarian 3D Model Ultra Librarian ADS8699IPWR CAD Model

Description

Product Overview: ADS8699IPWR by Texas Instruments

The ADS8699IPWR is a state-of-the-art, 18-bit, successive approximation register (SAR) analog-to-digital converter (ADC) from Texas Instruments, designed for precision data acquisition and signal processing in a variety of applications. This high-performance device comes in a compact TSSOP-16 package, making it ideal for space-constrained applications.

With an impressive sampling rate of up to 500 kSPS, the ADS8699IPWR provides rapid data acquisition, which is essential for real-time monitoring and control systems. The device operates on a single 5V supply, ensuring compatibility with a wide range of microcontrollers and digital systems. Additionally, it features an internal 4.096V reference, which can be overridden by an external reference if more precision is required.

The ADS8699IPWR is equipped with a versatile SPI-compatible serial interface, which allows for straightforward integration into existing digital systems. This interface supports daisy-chaining of multiple ADCs, which is particularly useful in multichannel applications. The device also includes a temperature sensor, providing the added benefit of monitoring the system's thermal conditions without the need for additional components.

The ADC's excellent performance is characterized by its low noise floor and high linearity, which result in a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD). These features make the ADS8699IPWR an ideal choice for high-precision measurements in industrial control systems, medical instrumentation, and automated test equipment.

In summary, the ADS8699IPWR from Texas Instruments is a highly precise and reliable ADC that provides fast sampling rates, flexible interfacing options, and robust performance. Its integration of a temperature sensor and internal reference voltage simplifies system design, while its small footprint allows for use in applications where space is at a premium. Whether for industrial, medical, or testing purposes, the ADS8699IPWR is a versatile component that delivers accuracy and efficiency.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4824 $52.3768
17+ $6.1394 $104.3698
26+ $5.9475 $154.6350
35+ $5.7557 $201.4495
45+ $5.5638 $250.3710
61+ $4.9883 $304.2863
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,406 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess