EN
  • EN
  • DE

ADS8691IPWR

Part No ADS8691IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16TSSOP / 18-Bit, High-Speed, Single-Supply, SAR ADC Data Acquisition System with Programmable, Bipolar Input Ranges
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 18
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration PGA-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 1.65V ~ 3.3V
Features Internal Oscillator
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807452-ADS8691IPWR
Ultra Librarian 3D Model Ultra Librarian ADS8691IPWR CAD Model

Description

Product Overview: Texas Instruments ADS8691IPWR

The Texas Instruments ADS8691IPWR is a precision, high-performance analog-to-digital converter (ADC) that offers a unique blend of features designed to cater to a wide range of applications. This 18-bit ADC delivers exceptional accuracy and noise performance, making it an ideal choice for high-precision measurement in industrial control systems, automated test equipment, and medical devices.

Key Features

  • High Resolution: With its 18-bit resolution, the ADS8691IPWR provides a high level of detail in its digital output, allowing for the detection of very small signal changes in the measured parameter.
  • Fast Sampling Rate: The device supports a maximum sampling rate of up to 500kSPS (samples per second), which enables real-time data acquisition and processing in demanding applications.
  • Integrated Features: It includes an internal reference and reference buffer, eliminating the need for external components and simplifying system design.
  • Wide Input Range: The ADC accommodates a pseudo-differential input range of ±10.24V, providing flexibility for a variety of input signals.
  • Low Power Consumption: Designed for energy efficiency, the ADS8691IPWR operates with a low power consumption, making it suitable for portable and battery-powered applications.
  • SPI-Compatible Serial Interface: The device features a 4-wire SPI-compatible serial interface that facilitates easy communication with microcontrollers and DSPs.
  • Small Form Factor: Housed in a compact TSSOP-16 package, the ADS8691IPWR is optimized for space-constrained applications.

Applications

  • Industrial Automation
  • Motor Control
  • Power Quality Analysis
  • Medical Instrumentation
  • Scientific and Engineering Lab Equipment

With its robust design and comprehensive feature set, the Texas Instruments ADS8691IPWR is engineered to meet the stringent requirements of precision data acquisition. By integrating this ADC into your system, you can expect reliable performance and accurate results, whether you're monitoring critical processes or developing advanced technological solutions.

Ordering Information

The Texas Instruments ADS8691IPWR is available in a TSSOP-16 package and is designated by the orderable part number ADS8691IPWR. For detailed specifications and ordering information, please refer to the official Texas Instruments product datasheets and resources.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0071 $56.0568
18+ $5.7495 $103.4910
27+ $5.5698 $150.3846
38+ $5.3901 $204.8238
48+ $5.2105 $250.1040
65+ $4.6714 $303.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess