EN
  • EN
  • DE

ADS8686SIPZAR

Part No ADS8686SIPZAR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 80LQFP / 16 Bit Analog to Digital Converter 16 Input 2 SAR 80-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 16
Input Type Single Ended
Data Interface Parallel, Serial
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 1.71V ~ 5.25V
Features PGA, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting SMD (SMT)
Base Product Number ADS8686
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ADS8686SIPZARTR,296-ADS8686SIPZARDKR,296-ADS8686SIPZARCT
Standard Package 1,000
Win Source Part Number 977014-ADS8686SIPZAR
Ultra Librarian 3D Model Ultra Librarian ADS8686SIPZAR CAD Model

Description

Introducing the ADS8686SIPZAR ADC from Texas Instruments

The ADS8686SIPZAR is a state-of-the-art, precision, dual-channel, 16-bit Analog-to-Digital Converter (ADC) from Texas Instruments, designed to deliver high-performance data acquisition in a wide range of applications. This ADC is a perfect choice for industrial, automotive, and communication systems requiring accurate and reliable signal conversion.

Key Features

  • High Resolution: The ADS8686SIPZAR boasts a 16-bit resolution, ensuring precise measurement for critical applications.
  • Dual-Channel: With its dual-channel configuration, it can simultaneously sample two different analog signals, increasing system throughput and efficiency.
  • Wide Input Range: This ADC supports a versatile input range, accommodating a variety of signal levels for flexible system design.
  • High-Speed Interface: Featuring a high-speed SPI-compatible serial interface, this device ensures quick data transfer, which is essential for real-time applications.
  • Integrated Reference: The built-in reference voltage simplifies design by reducing the need for external components.
  • Programmable Gain: The programmable gain amplifier (PGA) allows for signal scaling, enhancing the dynamic range for low-level signals.

Applications

  • Industrial automation and control systems
  • Motor control and drives
  • Power monitoring and management
  • Data acquisition systems
  • Automotive sensor interfaces
  • Medical equipment

The ADS8686SIPZAR is designed with performance and reliability in mind. Its robust design ensures stable operation under harsh conditions, making it suitable for demanding environments. The device's small form factor, along with its integrated features, provides a compact and efficient solution for advanced data acquisition systems.

With Texas Instruments' commitment to quality, the ADS8686SIPZAR ADC is a reliable choice for designers looking to enhance the accuracy and speed of their data conversion processes. Whether it's for precise industrial measurements or critical automotive systems, this ADC offers the performance and features necessary to meet the demands of today's advanced electronic applications.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6423 $51.2846
5+ $21.0398 $105.1990
8+ $20.3823 $163.0584
11+ $19.7248 $216.9728
14+ $19.0673 $266.9422
18+ $17.0949 $307.7082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess