EN
  • EN
  • DE

ADS8422IBPFBR

Part No ADS8422IBPFBR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 48TQFP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series microPOWER™
Package Tape & Reel (TR)
Number of Bits 16
Sampling Rate (Per Second) 4M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting SMD (SMT)
Base Product Number ADS8422
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Other Names ADS8422IBPFBRG4,ADS8422IBPFBRG4-ND
Standard Package 1,000
Win Source Part Number 1018603-ADS8422IBPFBR
Ultra Librarian 3D Model Ultra Librarian ADS8422IBPFBR CAD Model

Description

The ADS8422IBPFBR is a high-performance, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the demanding needs of precision data acquisition systems. This device is part of TI's extensive range of ADCs that offer a balance of speed, resolution, and power for a wide variety of applications.

Key Features

  • High Resolution: With 16-bit resolution, the ADS8422IBPFBR provides high-precision measurements, making it ideal for applications requiring accurate signal conversion.
  • Fast Sampling Rate: The ADC features a maximum sampling rate of 4 MSPS (mega-samples per second), which enables it to capture fast transient signals and effectively implement oversampling techniques.
  • Bipolar Input Range: It supports a ±10V input range, allowing it to handle a wide variety of signal levels.
  • Low Power Consumption: Designed for efficiency, the device operates with a low power consumption of 80 mW at 5V, reducing the thermal footprint in system designs.
  • Integrated Features: The ADS8422IBPFBR integrates a reference buffer, a clock oscillator, and an over-range indicator, simplifying system design and reducing external component count.
  • Interface: It includes a parallel interface with a flexible output range that supports both 3.3V and 5V logic, ensuring compatibility with a broad range of microcontrollers and digital signal processors.

Applications

The ADS8422IBPFBR is well-suited for a variety of demanding applications, including:

  • Medical imaging systems
  • Test and measurement equipment
  • Data acquisition systems
  • Industrial automation and process control
  • High-speed data logging

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS8422IBPFBR is no exception. It is available in a 48-terminal TQFP (thin quad flat package) and is specified over the industrial temperature range of -40°C to +85°C, ensuring stable performance across a wide range of environmental conditions.

Whether you are developing a high-precision instrumentation system or upgrading an existing platform, the ADS8422IBPFBR from Texas Instruments offers the performance and features necessary to achieve accurate and reliable analog-to-digital conversion.

You May Also Be Interested in

Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.0328 $117.0328
2+ $113.1318 $226.2636
3+ $101.4285 $304.2855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess