EN
  • EN
  • DE

ADS8411IPFBR

Part No ADS8411IPFBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT, 2 MSPS, UNIPOLAR INPUT, MICRO POWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE AND REFERENCE | IC ADC 16BIT SAR 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Style SMD
Family Part Number ADS8411
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1142053-ADS8411IPFBR
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8411IPFBR CAD Model

Description

Product Overview: Texas Instruments ADS8411IPFBR

The ADS8411IPFBR is a high-performance, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional accuracy and speed for a wide range of applications. This precision ADC is ideal for industrial control systems, medical equipment, and any other application requiring high-resolution data acquisition.

Key Features

  • High Resolution: 16-bit resolution ensures detailed and precise analog signal conversion, making it suitable for high-precision measurements.
  • High Speed: With a sampling rate of up to 2 MSPS (Mega Samples Per Second), the ADS8411IPFBR provides fast data acquisition, allowing for real-time monitoring and control.
  • Single Supply Operation: Operates from a single 5V supply, simplifying system power design.
  • Differential Input: The differential input configuration enhances noise immunity and allows for the accurate measurement of small signal amplitudes in the presence of common-mode noise.
  • Low Power Consumption: Features a low power design, which is critical for portable and battery-operated devices.
  • Serial Interface: Equipped with a SPI-compatible serial interface, the ADS8411IPFBR can easily communicate with microcontrollers and digital signal processors.
  • Pseudo-Differential Input: Also supports pseudo-differential inputs, providing flexibility for various signal conditions.
  • Integrated Features: Includes an internal reference and an out-of-range indicator, which simplify system design and enhance performance.

Package and Quality

The ADS8411IPFBR comes in a compact 48-TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this ADC delivers reliable performance even in harsh industrial environments.

Applications

Thanks to its high resolution and speed, the ADS8411IPFBR is an excellent choice for a variety of applications, including:

  • Industrial Automation and Process Control
  • Medical Instrumentation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Scientific Research Equipment

With its robust feature set and Texas Instruments' renowned reliability, the ADS8411IPFBR is a versatile ADC that meets the needs of the most demanding precision data conversion applications.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.7068 $77.7068
2+ $63.7594 $127.5188
3+ $61.7670 $185.3010
4+ $59.7745 $239.0980
5+ $57.7820 $288.9100
6+ $51.8046 $310.8276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess