EN
  • EN
  • DE

ADS8355IRTER

Part No ADS8355IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 16WQFN / 16 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting SMD (SMT)
Base Product Number ADS8355
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ADS8355IRTERTR
Standard Package 3,000
Win Source Part Number 1201631-ADS8355IRTER
Ultra Librarian 3D Model Ultra Librarian ADS8355IRTER CAD Model

Description

Overview of Texas Instruments ADS8355IRTER

The Texas Instruments ADS8355IRTER is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) designed to cater to a wide range of applications requiring precise and rapid signal conversion. This ADC stands out for its exceptional speed and accuracy, making it an ideal component for advanced industrial, medical, and communication systems.

Key Features

  • High-Speed Performance: With a sampling rate of up to 5 MSPS (mega samples per second), the ADS8355IRTER ensures swift data acquisition, which is crucial for real-time processing applications.
  • Dual Simultaneous Sampling: The two independent ADC channels allow for simultaneous sampling, enabling the capture of high-fidelity data from multiple sources without time discrepancy.
  • Wide Input Range: The device supports a versatile input range, accommodating various signal amplitudes, which broadens its application scope.
  • Low Power Consumption: Designed with power efficiency in mind, it is optimized for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Flexible Interface: The ADS8355IRTER features a serial peripheral interface (SPI), which provides easy integration with most microcontrollers and digital systems.

Applications

The ADS8355IRTER is highly versatile and can be used in multiple domains, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Medical Imaging Equipment
  • Communication Infrastructure
  • Scientific Instruments

Reliability and Packaging

Encased in a compact WQFN-16 package, the ADS8355IRTER is designed to fit into space-constrained applications while providing robust performance. Texas Instruments ensures that this ADC meets rigorous quality and reliability standards, making it a trusted choice for engineers and designers looking for a dependable data conversion solution.

Conclusion

The Texas Instruments ADS8355IRTER stands as a testament to the company's commitment to delivering high-quality, precision components. Its dual-channel architecture, combined with its high-speed sampling capability, positions it as an excellent choice for systems that demand accurate and rapid signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4515 $58.9030
5+ $24.1654 $120.8270
7+ $23.4102 $163.8714
9+ $22.6550 $203.8950
12+ $21.8999 $262.7988
16+ $19.6344 $314.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,901 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess