EN
  • EN
  • DE

ADS5263IRGCR

Part No ADS5263IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name ADS5263
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A5
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910853-ADS5263IRGCR
Ultra Librarian 3D Model Ultra Librarian ADS5263IRGCR CAD Model

Description

Introducing the ADS5263IRGCR from Texas Instruments

The ADS5263IRGCR is a high-performance, 16-bit, 100-MSPS quad channel analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer, Texas Instruments. This cutting-edge component is specifically engineered for medical imaging applications such as MRI, CT scanners, and portable ultrasound machines, but its versatility allows it to be used in a wide range of other high-speed data acquisition systems.

At the heart of the ADS5263IRGCR is its innovative architecture that combines high-speed, low-noise performance with exceptional power efficiency. Each of the four ADC channels features a sample rate of 100 MSPS, providing precise conversion of analog signals into digital data with a 16-bit resolution. This ensures that even the most subtle nuances of the input signal are captured, making it an ideal choice for applications requiring high-fidelity signal processing.

The device is housed in a compact 64-VQFN (7x7) package, which allows for a minimal footprint on the system board and is particularly advantageous for space-constrained designs. The ADS5263IRGCR operates over a wide temperature range, ensuring reliability and consistent performance in various environments.

Key features of the ADS5263IRGCR include:

  • Quad-channel, 16-bit resolution
  • 100-MSPS sample rate per channel
  • Low-power consumption
  • Integrated low-noise gain stage
  • Digital processing features such as digital filtering and decimation
  • Programmable gain amplifier (PGA) for flexible input range
  • Serial LVDS (Low-Voltage Differential Signaling) outputs for reduced pin count
  • Internal voltage reference for simplified design

Designers and engineers can leverage the ADS5263IRGCR's built-in features to reduce system complexity and enhance signal quality. The integrated PGA allows for easy adjustment of the input range, accommodating a variety of signal amplitudes. Additionally, the device's digital processing capabilities, including a digital filter and decimation options, provide further signal optimization and bandwidth management.

Overall, the ADS5263IRGCR from Texas Instruments represents a blend of performance, integration, and efficiency, making it a top choice for advanced medical imaging systems and other high-speed data acquisition applications.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $582.4412 $582.4412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess