EN
  • EN
  • DE

ADS1675IPAGR

Part No ADS1675IPAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-TQFP (10x10)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ADS1675
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860413-ADS1675IPAGR
Ultra Librarian 3D Model Ultra Librarian ADS1675IPAGR CAD Model

Description

The Texas Instruments ADS1675IPAGR is a high-performance, 24-bit analog-to-digital converter (ADC) that offers a state-of-the-art solution for demanding signal acquisition applications. Designed with precision and speed in mind, this ADC is well-suited for a wide range of applications, including medical instrumentation, seismic data acquisition, and industrial process control.

Key Features

  • Precision: With its 24-bit resolution, the ADS1675IPAGR provides high accuracy, ensuring that even the smallest signal variations are captured with great fidelity.
  • High Speed: It boasts an impressive sampling rate of up to 4 MSPS (mega-samples per second), allowing for the rapid acquisition of data without compromising quality.
  • Low Noise: The device features a low-noise design, which minimizes background interference and enhances signal integrity, making it ideal for noise-sensitive applications.
  • Wide Input Bandwidth: The ADC supports a wide input bandwidth, which enables the capture of high-frequency signals without aliasing.
  • Flexible Interface: The ADS1675IPAGR includes a serial peripheral interface (SPI) that facilitates easy integration with microcontrollers and digital signal processors.
  • Integrated Features: It comes with an onboard oscillator, reference, and buffer, which reduce the need for external components and simplify system design.
  • Power Efficiency: Despite its high performance, the ADC maintains power efficiency, making it suitable for portable and battery-powered devices.

Applications

The ADS1675IPAGR is versatile enough to fit a broad spectrum of applications. Its precise data conversion makes it invaluable in scientific and medical equipment, such as MRI and CT scanners. In the industrial sector, it is used for vibration analysis, quality control, and automation systems. Additionally, it serves in the energy sector for power quality analysis and in the field of geophysical exploration.

Package and Quality

The ADC comes in a compact 64-TQFP (Thin Quad Flat Package) that is designed for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making the ADS1675IPAGR a trusted choice for professionals seeking top-tier performance in their electronic designs.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.7887 $50.7887
3+ $41.6728 $125.0184
4+ $40.3705 $161.4820
6+ $39.0682 $234.4092
7+ $37.7659 $264.3613
9+ $33.8591 $304.7319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess