EN
  • EN
  • DE

ADS124S08IRHBT

Part No ADS124S08IRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32VQFN / 24 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 24
Sampling Rate (Per Second) 4k
Number of Inputs 12
Input Type Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features PGA
Temperature Range - Operating -55°C ~ 125°C
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Surface Mount
Base Product Number ADS124S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48887-6,296-48887-1,296-48887-2,ADS124S08IRHBT-ND
Standard Package 250
Win Source Part Number 1321128-ADS124S08IRHBT
Ultra Librarian 3D Model Ultra Librarian ADS124S08IRHBT CAD Model

Description

Introducing the ADS124S08IRHBT Precision ADC from Texas Instruments

Experience the next level of precision with the ADS124S08IRHBT, a state-of-the-art 24-bit analog-to-digital converter (ADC) from Texas Instruments. Designed to meet the rigorous demands of temperature sensor applications, this ADC offers unparalleled accuracy and low-noise performance, making it an ideal choice for a wide range of industrial, medical, and instrumentation applications.

Key Features:

  • High Precision: With its 24-bit resolution, the ADS124S08IRHBT delivers high-precision measurements, ensuring the accuracy and integrity of your data.
  • Integrated Features: This ADC comes with an onboard, low-noise programmable gain amplifier (PGA), a precision delta-sigma modulator, and an oscillator, which simplifies design and reduces external component count.
  • Multiple Input Channels: The device features eight differential or 15 single-ended inputs, providing flexibility for various signal configurations.
  • Flexible Data Rates: Users can select from a wide range of data rates, from 2.5 SPS to 20k SPS, allowing them to optimize the balance between speed and resolution.
  • Temperature Sensor: An integrated temperature sensor aids in precision thermal management and compensation, making it perfect for sensitive applications.
  • Extensive Voltage Range: The ADS124S08IRHBT operates over a wide supply range of 2.7V to 5.25V, accommodating various power supply scenarios.
  • Robust Interface: A SPI-compatible serial interface enables easy communication with microcontrollers and processors.

Applications:

The ADS124S08IRHBT is versatile and can be used in a multitude of applications where precision data conversion is critical. These include:

  • Temperature control systems
  • Industrial process control
  • Medical instrumentation
  • Weight scales
  • Battery-powered systems
  • PLC analog input modules

With its exceptional performance and integrated functionality, the ADS124S08IRHBT from Texas Instruments is a top-tier ADC solution for designers looking to enhance the accuracy and efficiency of their systems. Its robust feature set and ease of use make it an excellent investment for your precision measurement needs.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess