The ADS112C04IRTET from Texas Instruments is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) that offers a rich set of features suitable for a wide array of applications ranging from industrial, sensor interfacing, to temperature measurement systems. This ADC is designed to provide precise data acquisition with a focus on ease of use and flexibility.
Key Features
- Resolution: The device boasts a 16-bit resolution, providing high accuracy for measurement applications.
- Channels: It has four multiplexed inputs, allowing for multiple sensor readings with a single ADC.
- Data Rate: ADS112C04IRTET supports data rates up to 2 kSPS (samples per second), ensuring timely data collection for real-time analysis.
- Interface: The device features an I2C-compatible interface, which simplifies connectivity with microcontrollers and processors.
- Power Supply: It operates on a supply voltage ranging from 2.3V to 5.5V, accommodating various power environments.
- Low Power Consumption: With a current draw as low as 315 µA, it is an excellent choice for battery-powered and portable applications.
- Internal Oscillator: The integrated oscillator eliminates the need for external timing components, reducing system complexity and cost.
- Temperature Sensor: An onboard temperature sensor allows for temperature monitoring or compensation without the need for additional external components.
- Package: The device is available in a compact WQFN-16 package, suitable for space-constrained applications.
Applications
The ADS112C04IRTET is versatile and can be used in a variety of applications, such as process control, factory automation, system monitoring, and environmental sensing. Its precision and low power consumption make it ideal for remote or portable sensing applications, including IoT devices, smart agriculture, and medical monitoring systems.
Texas Instruments' commitment to quality and performance is evident in the ADS112C04IRTET, making it a reliable choice for designers seeking an ADC that delivers both accuracy and efficiency.