EN
  • EN
  • DE

ADC12D1000CIUT

Part No ADC12D1000CIUT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT FOLD INTERP 292BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 292-BBGA
Case / Package 292-BGA (27x27)
Family Name ADC12D1000
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910211-ADC12D1000CIUT
Ultra Librarian 3D Model Ultra Librarian ADC12D1000CIUT CAD Model

Description

Product Overview: ADC12D1000CIUT by Texas Instruments

The ADC12D1000CIUT is a state-of-the-art, high-performance analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments (TI). This cutting-edge component is designed for applications that require high-speed data acquisition, precise signal processing, and efficient power management. It is an ideal choice for advanced communication systems, medical imaging, test and measurement equipment, and radar and satellite subsystems.

Key Features:

  • High-Speed Performance: The ADC12D1000CIUT boasts an impressive sampling rate of 1 GSPS (Giga-Samples Per Second), providing the ability to capture and convert high-frequency analog signals with exceptional accuracy and speed.
  • Dual-Channel Operation: This device features two ADC cores, allowing simultaneous sampling of two channels. This dual-channel operation is critical for systems that require synchronized data collection from multiple sources.
  • Resolution: With a 12-bit resolution, the ADC12D1000CIUT ensures a fine quantization of the input signal, resulting in high-fidelity digital representations of the original analog inputs.
  • Low Power Consumption: TI's innovative design allows this ADC to operate with minimal power dissipation, making it suitable for applications where power efficiency is paramount.
  • Integrated Features: The device includes an internal voltage reference, a flexible LVDS (Low-Voltage Differential Signaling) interface, and programmable gain options, which facilitate ease of integration and versatility in a wide range of system designs.

Applications:

  • Wireless and Wired Communications
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Radar and Satellite Subsystems
  • High-Speed Data Acquisition Systems

The ADC12D1000CIUT is provided in a compact, surface-mount package that is compatible with automated assembly processes, ensuring ease of manufacturing and integration into complex systems. Texas Instruments' commitment to quality and reliability is reflected in this product, which is designed to meet the rigorous demands of today's advanced electronic applications.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $478.4339 $478.4339
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess