EN
  • EN
  • DE

DK-20380HT

Part No DK-20380HT
Manufacturer TDK InvenSense
Catalog Evaluation Boards - Sensors
Description DEV KIT FOR IAM-20380HT / IAM-20380 - Gyroscope, 3 Axis Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr TDK InvenSense
Series -
Package Box
Sensor Type Gyroscope, 3 Axis
Sensing Range ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec
Interface I2C, Serial, SPI
Sensitivity 131LSB/(°/s), 65.5LSB/(°/s), 32.8LSB/(°/s), 16.4LSB/(°/s)
Voltage - Supply 1.71V ~ 3.6V
Embedded -
Supplied Contents Board(s)
Utilized IC / Part IAM-20380
Note -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
Standard Package 1 pcs
Win Source Part Number 1382417-DK-20380HT
Ultra Librarian 3D Model Ultra Librarian DK-20380HT CAD Model

Description

The DK-20380HT is an evaluation board for sensors from TDK InvenSense.

  • Compatibility: IAM-20380 gyroscope
  • Type: 3-axis sensor
  • Description: is designed for easy testing and development of sensor applications.
  • Interfaces: I2C, serial, and SPI
  • Sensing Range: ±250°/sec, ±500°/sec, ±1000°/sec, and ±2000°/sec
  • Description: allowing for precise motion detection.
  • Sensitivity: 131LSB/(°/s), 65.5LSB/(°/s), 32.8LSB/(°/s), and 16.4LSB/(°/s)
  • Supplied With: Necessary components and is ready to use out of the box
  • Voltage Range: 1.71V to 3.6V
  • Description: providing flexibility in different power supply configurations.
  • Description: is a reliable tool for sensor development and testing.

You May Also Be Interested in

Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Pololu Corporation
BALBOA REFLECTANCE SENSOR ARRAY
Lowest to $0.2620
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess