EN
  • EN
  • DE

DPX202700DT-4035B5

Part No DPX202700DT-4035B5
Manufacturer TDK Corporation
Catalog RF Multiplexers
Description RF DIPLEXER 1159MHZ/2.31GHZ 0805 / RF Diplexer 698MHz ~ 1.62GHz / 1.92GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr TDK Corporation
Series DPX
Package Tape & Reel
Product Status Active
Type Diplexer
Frequency Bands (Low / High) 698MHz ~ 1.62GHz / 1.92GHz ~ 2.7GHz
Low Band Attenuation (min / max dB) 10.00dB / 22.00dB
High Band Attenuation (min / max dB) 10.00dB / 30.00dB
Return Loss (Low Band / High Band) 10.0dB / 18.0dB
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric), 6 PC Pad
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 917205-DPX202700DT-4035B5
Ultra Librarian 3D Model Ultra Librarian DPX202700DT-4035B5 CAD Model

Description

The 917205-DPX202700DT-4035B5 is a diplexer from the DPX series by TDK Corporation. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Type: Diplexer
  • Series: DPX
  • Manufacturer: TDK Corporation
  • Application: RF and Wireless
  • Function: RF Multiplexer
  • Frequency Bands: 698MHz to 1.62GHz and 1.92GHz to 2.7GHz
  • Low Band Attenuation: 10.00dB to 22.00dB
  • High Band Attenuation: 10.00dB to 30.00dB
  • Return Loss (Low Band): 10.0dB
  • Return Loss (High Band): 18.0dB
  • Packaging: Tape and Reel
  • Standard Package Quantity: 2,000 pcs
  • Status: Active

You May Also Be Interested in

Taiyo Yuden
FBAR DUPLEXER 2016 CSSD BAND 7 B
Lowest to $1.5288
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $9.3844
Taiyo Yuden
RF DUPLEXER 9SMD NO LEAD
Lowest to $2.1887
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 1497MHZ/2.45GHZ 0805
Lowest to $1.9821
TDK Corporation
MULTILAYER TRIPLEXER FOR 1447 -
Lowest to $0.0793
Qualcomm
RF DUPLEXER 2.535/2.655GHZ 8SMD
Lowest to $0.3128
Taiyo Yuden
RF DIPLEXER 829MHZ/2.2GHZ 0603
Lowest to $0.7853
Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.2642
Broadcom Limited
RF Duplexer 50dB at 1850.25MHz to 1914.75MHz 45dB at 1930.25MHz to 1994.75MHz 9-Pin SMD T/R | RF DUPLEXER 1.8825/1.9625GHZ SMD
Lowest to $0.5047

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6038 $60.3800
235+ $0.4954 $116.4190
365+ $0.4799 $175.1635
500+ $0.4645 $232.2500
645+ $0.4490 $289.6050
865+ $0.4026 $348.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess