EN
  • EN
  • DE

DPX165850DT-8086A1

Part No DPX165850DT-8086A1
Manufacturer TDK Corporation
Catalog RF Multiplexers
Description MULTILAYER DIPLEXER FOR 698 - 26 / RF Diplexer 698MHz ~ 2.69GHz / 3.4GHz ~ 5.85GHz 0603 (1608 Metric), 6 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Multiplexers
Mfr TDK Corporation
Series DPX
Package Tape & Reel
Type Diplexer
Frequency Bands (Low / High) 698MHz ~ 2.69GHz / 3.4GHz ~ 5.85GHz
Low Band Attenuation (min / max dB) 20.00dB / 23.80dB
High Band Attenuation (min / max dB) 18.00dB / 23.40dB
Return Loss (Low Band / High Band) 9.54dB / 9.54dB
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric), 6 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 445-181643-2,445-181643-6,445-181643-1
Standard Package 4,000
Win Source Part Number 988915-DPX165850DT-8086A1
Ultra Librarian 3D Model Ultra Librarian DPX165850DT-8086A1 CAD Model

Description

The TDK Corporation DPX165850DT-8086A1 is a Diplexer that is designed to provide excellent performance.

  • Manufacturer: TDK Corporation
  • Package: Tape & Reel
  • Standard Package: 4,000
  • Mounting Type: Surface Mount
  • Package/Case: 0603 (1608 Metric), 6 PC Pad
  • Frequency Bands: 698MHz ~ 2.69GHz / 3.4GHz ~ 5.85GHz
  • Low Band Attenuation: 20.00dB / 23.80dB
  • High Band Attenuation: 18.00dB / 23.40dB
  • Return Loss: 9.54dB / 9.54dB
  • ECCN: EAR99
  • HTSUS: 8504.50.8000

You May Also Be Interested in

Taiyo Yuden
RF DUPLEXER 1GHZ-5GHZ 8SMD
Lowest to $0.1415
Broadcom Limited
RF DUPLEXER 2.535/2.655GHZ 8QFN
Lowest to $1.4553
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805
Lowest to $0.0712
Walsin Technology Corporation
RF DIPLEXER 1.575/2.45GHZ 1008
Lowest to $0.2667
TDK Corporation
RF DIPLEXER 2.45/5.425GHZ 0603
Lowest to $0.0677
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.1154
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 1497MHZ/2.45GHZ 0805
Lowest to $1.9821
Taiyo Yuden
RF DIPLEXER 829MHZ/2.2GHZ 0603
Lowest to $0.7853
Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.2642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1272 $50.2440
960+ $0.1044 $100.2240
1,485+ $0.1011 $150.1335
2,045+ $0.0979 $200.2055
2,645+ $0.0946 $250.2170
3,540+ $0.0848 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,900 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess