EN
  • EN
  • DE

DPX162500DT-8014A1

Part No DPX162500DT-8014A1
Manufacturer TDK Corporation
Catalog RF Multiplexers
Description RF DIPLEXER 1.575/2.45GHZ 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 11 Weeks
Features RF Diplexer 1.565GHz ~ 1.585GHz / 2.4GHz ~ 2.5GHz 0603 (1608 Metric), 4 PC Pad
Manufacturer TDK Corporation
Series DPX
Package Reel - TR
Mounting Surface Mount
Package 0603 (1608 Metric), 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 445-9314-2, 445-9314-1, DPX162500DT8014A1, 445-9314-6
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869241-DPX162500DT-8014A1
Ultra Librarian 3D Model Ultra Librarian DPX162500DT-8014A1 CAD Model

Description

The TDK Corporation DPX162500DT-8014A1 is an RF diplexer with a frequency range of 1.565GHz to 1.585GHz and 2.4GHz to 2.5GHz.

  • Manufacturer: TDK Corporation
  • Product Name: DPX162500DT-8014A1
  • Frequency Range: 1.565GHz to 1.585GHz and 2.4GHz to 2.5GHz
  • Mounting Type: Surface-Mount Device
  • Package Size: 0603 (1608 Metric), 4 PC Pad
  • Series: DPX
  • Categories: RF/IF and RFID
  • ECCN: EAR99
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package Quantity: 4000
  • MSL Level: 1 (Unlimited)
  • Production Lead Time: 11 weeks (Estimated)
  • HTSUS: 8504.50.8000
  • Other Part Numbers: 445-9314-2, 445-9314-1, and 445-9314-6

You May Also Be Interested in

Broadcom Limited
IC QUADPLEXER B2+B4
Lowest to $2.0178
Taiyo Yuden
RF DUPLEXER 9SMD NO LEAD
Lowest to $2.1887
TDK Corporation
RF DIPLEXER 2.45/5.425GHZ 0603
Lowest to $0.0677
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.1154
Taiyo Yuden
FBAR DUPLEXER 2016 CSSD BAND 7 B
Lowest to $1.5288
Taiyo Yuden
RF DIPLEXER 829MHZ/2.2GHZ 0603
Lowest to $0.7853
AVX Corp/Kyocera Corp
RF DUPLEXER 827MHZ/872MHZ 8SMD
Need more? Email Us
PulseLarsen Antennas
TRIPLEXER SMD WLAN GNSS
Lowest to $0.0542
Broadcom Limited
RF DUPLEXER 2.535/2.655GHZ 8QFN
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5232 $60.1680
270+ $0.4294 $115.9380
420+ $0.4160 $174.7200
575+ $0.4026 $231.4950
745+ $0.3892 $289.9540
995+ $0.3488 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess