The B39741-B8017-P810 is a SAW (Surface Acoustic Wave) filter manufactured by TDK Corporation. This filter is designed for RF (Radio Frequency) applications, specifically for filtering signals in wireless communication systems. It offers precise frequency selectivity and low insertion loss.
Applications
- Wireless communication systems
- RF front-end modules
- Cellular phones
- Wireless LAN (WLAN) devices
- GPS receivers
Features
- Center Frequency: Consult datasheet for specific frequency (likely in the GHz range)
- Bandwidth: Consult datasheet for specific bandwidth
- Insertion Loss: Consult datasheet for specific value (typically low dB)
- Attenuation: Consult datasheet for specific value (dB)
- Package: SMD (Surface Mount Device)
- Operating Temperature Range: -40°C to +85°C
Benefits
- Precise frequency filtering for improved signal quality.
- Low insertion loss for minimal signal attenuation.
- High attenuation of unwanted signals.
- Compact SMD package for space-saving designs.
- Reliable performance in wireless communication systems.
Additional Details
The B39741-B8017-P810 SAW filter utilizes advanced piezoelectric materials to achieve high performance. It provides excellent selectivity and low insertion loss, which is essential for maintaining signal integrity in RF circuits. Proper impedance matching is crucial for optimal filter performance. Refer to the manufacturer's datasheet for detailed specifications, including center frequency, bandwidth, insertion loss, attenuation, and impedance. Specific application notes from TDK will describe the recommend usage. The filter is designed to meet the demanding requirements of modern wireless communication systems.