EN
  • EN
  • DE

FI168P157519-T

Part No FI168P157519-T
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description RF DIPLEXER 892MHZ/1.584GHZ 0603 / RF Diplexer 824MHz ~ 960MHz / 1.558GHz ~ 1.61GHz 0603 (1608 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Multiplexers
Mfr Taiyo Yuden
Package Tape & Reel
Type Diplexer
Frequency Bands (Low / High) 824MHz ~ 960MHz / 1.558GHz ~ 1.61GHz
Low Band Attenuation (min / max dB) 13.00dB / -
High Band Attenuation (min / max dB) 20.00dB / -
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names FI168P157519T,587-4345-2-ND,587-4345-1,587-4345-2,587-4345-6,587-FI168P157519-TTR,PG FI 168P157519-T
Standard Package 4,000
Win Source Part Number 965100-FI168P157519-T
Ultra Librarian 3D Model Ultra Librarian FI168P157519-T CAD Model

Description

The Taiyo Yuden diplexer, with Win Source Part Number 965100-FI168P157519-T, is a high-performance RF multiplexer designed for use in wireless communication systems.

  • Low Band Attenuation: 13.00dB
  • High Band Attenuation: 20.00dB
  • Low Band Frequency Range: 824MHz to 960MHz
  • High Band Frequency Range: 1.558GHz to 1.61GHz
  • Package: 0603 (1608 Metric)
  • Packaging: Tape and Reel
  • Standard Package: 4,000
  • Mounting: SMD (SMT)
  • Ideal Choice: RF/IF and RFID applications

You May Also Be Interested in

PulseLarsen Antennas
TRIPLEXER SMD WLAN GNSS
Lowest to $0.0542
Broadcom Limited
RF Duplexer 55dB at 2500MHz to 2570MHz 50dB at 2620MHz to 2690MHz 9-Pin SMD T/R / RX WIFI COEXIST B7 LTE DUP DIFF
Lowest to $0.8408
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.1154
Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.2642
Taiyo Yuden
RF DUPLEXER 9SMD NO LEAD
Lowest to $2.1887
TDK Corporation
Thin-film Diplexer | RF DIPLEXER 2.45GHZ/5.45GHZ 0402
Lowest to $0.8166
Broadcom Limited
IC QUADPLEXER B1+B3
Lowest to $2.3539
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805 / Multilayer Triplexer
Lowest to $0.0752
Taiyo Yuden
RF DUPLEXER 1GHZ-5GHZ 8SMD
Lowest to $0.1415

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess