EN
  • EN
  • DE

FAR-D6JH-2G1400-B1BT

Part No FAR-D6JH-2G1400-B1BT
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description Please read this notice before using the TAIYO YUDEN products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823154-FAR-D6JH-2G1400-B1BT
Ultra Librarian 3D Model Ultra Librarian FAR-D6JH-2G1400-B1BT CAD Model

Description

The FAR-D6JH-2G1400-B1BT is a SAW (Surface Acoustic Wave) filter manufactured by Taiyo Yuden. This filter is designed to operate at a center frequency of 2.14 GHz and is commonly used in wireless communication systems to selectively pass or reject signals within a specific frequency range.

Applications:

  • Mobile phones: Filtering of RF signals in cellular communication bands, specifically for 4G LTE and 5G NR applications.
  • Wireless LAN (WLAN): Filtering of signals in Wi-Fi devices to improve signal quality and reduce interference.
  • Global Positioning System (GPS): Filtering of GPS signals to enhance accuracy and reliability.
  • Bluetooth devices: Filtering of Bluetooth signals for improved communication performance.
  • Satellite communication systems: Filtering of signals in satellite receivers and transmitters.

Features:

  • High selectivity: Provides sharp cutoff characteristics to effectively filter out unwanted signals.
  • Low insertion loss: Minimizes signal attenuation within the passband, preserving signal strength.
  • Small package size: Compact design allows for integration into space-constrained devices.
  • Surface mount technology (SMT): Designed for easy and efficient mounting on printed circuit boards (PCBs).
  • RoHS compliant: Meets Restriction of Hazardous Substances directives for environmental compliance.

Benefits:

  • Improved signal quality: Filters out unwanted noise and interference, enhancing the clarity and strength of the desired signal.
  • Enhanced communication performance: Improves the range and reliability of wireless communication systems.
  • Reduced interference: Minimizes the impact of unwanted signals on other electronic devices.
  • Simplified design: Easy to integrate into various systems due to its standard SMT package.

Specifications:

Typical specifications include a center frequency of 2.14 GHz, a bandwidth of approximately 75 MHz, an insertion loss of less than 2.0 dB, and an attenuation of greater than 40 dB at frequencies outside the passband. Impedance is usually 50 ohms. Check the Taiyo Yuden datasheet for confirmed performance data.

In summary, the FAR-D6JH-2G1400-B1BT SAW filter from Taiyo Yuden provides high selectivity and low insertion loss at 2.14 GHz, making it an excellent choice for filtering RF signals in various wireless communication applications.

You May Also Be Interested in

TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805
Lowest to $0.0712
Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.2642
Walsin Technology Corporation
RF DIPLEXER 1.575/2.45GHZ 1008
Lowest to $0.2667
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $10.0855
TDK Corporation
Thin-film Diplexer | RF DIPLEXER 2.45GHZ/5.45GHZ 0402
Lowest to $0.8166
AVX Corp/Kyocera Corp
RF DUPLEXER 827MHZ/872MHZ 8SMD
Need more? Email Us
TDK Corporation
RF DIPLEXER 2.45/5.425GHZ 0603
Lowest to $0.0677
PulseLarsen Antennas
TRIPLEXER SMD WLAN GNSS
Lowest to $0.0542
Broadcom Limited
IC QUADPLEXER B2+B4
Lowest to $2.0178

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess