EN
  • EN
  • DE

D6PE1G503P3KW-Z

Part No D6PE1G503P3KW-Z
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description RF DUPLEX 2016 CSSD BAND 21 BAL / RF Duplexer 1GHz ~ 5GHz / - 9-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Multiplexers
Mfr Taiyo Yuden
Series D6
Package Tape & Reel (TR)
Type Duplexer
Frequency Bands (Low / High) 1GHz ~ 5GHz / -
Low Band Attenuation (min / max dB) - / 55.00dB
High Band Attenuation (min / max dB) - / 56.00dB
Mounting SMD (SMT)
Package / Case 9-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Other Names D6PE1G503P3KWZ,PJ D6PE1G503P3KW-Z
Standard Package 3,000
Win Source Part Number 1114264-D6PE1G503P3KW-Z
Ultra Librarian 3D Model Ultra Librarian D6PE1G503P3KW-Z CAD Model

Description

The D6PE1G503P3KW-Z from Taiyo Yuden is a high-quality duplexer designed for use in RF/IF and RFID applications.

  • Application: RF/IF and RFID
  • Frequency Band: 1GHz to 5GHz
  • Low Band Attenuation: -/55.00dB
  • High Band Attenuation: -/56.00dB
  • Package Type: Tape and Reel
  • Standard Package: 3,000
  • Mounting Type: SMD (SMT)
  • Package/Case: 9-SMD, no lead
  • Operating Temperature Range: -55°C to 125°C

You May Also Be Interested in

Broadcom Limited
RF DUPLEXER 2.535/2.655GHZ 8QFN
Lowest to $1.4553
Taiyo Yuden
RF DUPLEXER BAND 8 BAL
Lowest to $0.2359
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 1497MHZ/2.45GHZ 0805
Lowest to $1.9821
TDK Corporation
Thin-film Diplexer | RF DIPLEXER 2.45GHZ/5.45GHZ 0402
Lowest to $0.8166
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 829MHZ/2.3GHZ 0805
Lowest to $0.0918
TDK Corporation
RF DIPLEXER 892MHZ/1.94GHZ 0805
Lowest to $0.1609
Broadcom Limited
IC QUADPLEXER B2+B4
Lowest to $2.0178
Taiyo Yuden
FBAR DUPLEXER 2016 CSSD BAND 7 B
Lowest to $1.5288
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.1154

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess