EN
  • EN
  • DE

D6HL2G655DL09

Part No D6HL2G655DL09
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821554-D6HL2G655DL09
Ultra Librarian 3D Model Ultra Librarian D6HL2G655DL09 CAD Model

Description

The Taiyo Yuden D6HL2G655DL09 is a high-performance RF multiplexer designed for use in a variety of wireless communication applications. It is engineered to efficiently combine or separate RF signals within the 2.4 GHz range, common in Wi-Fi and Bluetooth systems. This component plays a crucial role in ensuring optimal signal transmission and reception while minimizing interference.

Applications

  • Wi-Fi routers and access points
  • Bluetooth devices (e.g., headsets, speakers)
  • Wireless LAN (WLAN) systems
  • IoT (Internet of Things) devices
  • Wireless security systems

Features

  • Optimized for 2.4 GHz frequency band
  • High isolation between ports
  • Low insertion loss
  • Small form factor for compact designs
  • Surface Mount Device (SMD) for automated assembly
  • Excellent return loss characteristics

Benefits

  • Improved wireless signal quality and range
  • Reduced interference and signal degradation
  • Smaller and more efficient wireless devices
  • Lower manufacturing costs due to automated assembly
  • Enhanced reliability and performance
  • Optimized for common wireless communication protocols

Additional Details

The D6HL2G655DL09 features a compact size, allowing for easy integration into space-constrained applications. Its high isolation characteristics ensure minimal signal leakage, preventing unwanted interference between different wireless signals. The low insertion loss helps to preserve signal strength and integrity, resulting in improved overall performance. This RF multiplexer is designed for surface mount assembly, streamlining the manufacturing process and reducing costs. Its robust design ensures reliable operation in a variety of environmental conditions.

The Taiyo Yuden D6HL2G655DL09 is manufactured using high-quality materials and advanced manufacturing techniques to ensure long-term reliability and performance. The specified impedance matching ensures compatibility with a wide range of RF components and systems. Its excellent return loss characteristics contribute to improved signal quality and reduced reflections.

You May Also Be Interested in

Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $9.3844
Taiyo Yuden
RF DIPLEXER 829MHZ/2.2GHZ 0603
Lowest to $0.7853
TDK Corporation
RF DIPLEXER 2.45GHZ/5.5GHZ 0805
Lowest to $1.3904
PulseLarsen Antennas
TRIPLEXER SMD WLAN GNSS
Lowest to $0.0542
Taiyo Yuden
RF DIPLEXER 829MHZ/4.692GHZ 0805
Lowest to $0.7853
TDK Corporation
RF DIPLEXER 2.45/5.425GHZ 0603
Lowest to $0.0677
AVX Corp/Kyocera Corp
RF DUPLEXER 836.5/881.5MHZ 8SMD
Need more? Email Us
AVX Corp/Kyocera Corp
RF DUPLEXER 827MHZ/872MHZ 8SMD
Need more? Email Us
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805 / Multilayer Triplexer
Lowest to $0.0752

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess