EN
  • EN
  • DE

D6HL1G962DL39-Z

Part No D6HL1G962DL39-Z
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description FBAR DUPLEXER 2016 CSSD BAND 25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Taiyo Yuden
Series D6
Package Tape & Reel
Product Status Not For New Designs
Type Duplexer
Frequency Bands (Low / High) 1GHz ~ 5GHz / -
Mounting Type Surface Mount
Package / Case 9-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 447158-D6HL1G962DL39-Z
Ultra Librarian 3D Model Ultra Librarian D6HL1G962DL39-Z CAD Model

Description

The Taiyo Yuden D6HL1G962DL39-Z is an RF bandpass filter, meticulously engineered for precise signal filtering in wireless communication systems. It allows signals within a specified frequency band to pass through while effectively attenuating signals outside of this band, ensuring clear and reliable data transmission. Its compact design and high performance make it suitable for a variety of wireless applications.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless LAN (WLAN) systems
  • Bluetooth devices
  • GPS receivers
  • IoT (Internet of Things) devices

Features

  • Optimized for specific frequency band
  • High attenuation of out-of-band signals
  • Low insertion loss within the passband
  • Small form factor
  • Surface mount technology (SMT)
  • Stable performance over temperature variations

Benefits

  • Improved signal quality and reduced interference
  • Enhanced receiver sensitivity
  • Increased range and reliability of wireless communication
  • Suitable for compact device designs
  • Cost-effective manufacturing due to SMT
  • Consistent performance in varying operating conditions

Additional Details

The D6HL1G962DL39-Z features a compact size that allows for seamless integration into densely packed circuit boards. Its high attenuation characteristics ensure effective blocking of unwanted signals from adjacent frequency bands, preventing interference and maintaining signal integrity. The filter’s low insertion loss minimizes signal degradation within the passband, ensuring optimal signal strength and clarity. This RF bandpass filter is designed for surface mount assembly, simplifying the manufacturing process and reducing production costs. Its robust design guarantees reliable operation across a wide range of environmental conditions. Taiyo Yuden is renowned for its commitment to quality RF components, and the D6HL1G962DL39-Z exemplifies this dedication.

The design incorporates advanced filter technology to achieve superior signal separation and minimal insertion loss. Its specified frequency range caters to various communication protocols, further expanding its applicability. The device’s resilience ensures long-term durability, minimizing maintenance requirements.

You May Also Be Interested in

TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805 / Multilayer Triplexer
Lowest to $0.0752
AVX Corp/Kyocera Corp
RF DUPLEXER 827MHZ/872MHZ 8SMD
Need more? Email Us
Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.2642
Broadcom Limited
RF DUPLEXER 2.535/2.655GHZ 8QFN
Lowest to $1.4553
AVX Corp/Kyocera Corp
RF DUPLEXER 836.5/881.5MHZ 8SMD
Need more? Email Us
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 1497MHZ/2.45GHZ 0805
Lowest to $1.9821
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 829MHZ/2.3GHZ 0805
Lowest to $0.0918
TDK Corporation
RF DIPLEXER 892MHZ/1.94GHZ 0805
Lowest to $0.1609
Taiyo Yuden
RF DIPLEXER 829MHZ/4.692GHZ 0805
Lowest to $0.7853

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4947 $59.4099
41+ $2.8676 $117.5716
63+ $2.7779 $175.0077
86+ $2.6883 $231.1938
112+ $2.5987 $291.0544
149+ $2.3299 $347.1551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess