EN
  • EN
  • DE

D5PF942M5M3G6

Part No D5PF942M5M3G6
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description FBAR/SAW Devices (SAW Duplexers)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821538-D5PF942M5M3G6
Ultra Librarian 3D Model Ultra Librarian D5PF942M5M3G6 CAD Model

Description

The Taiyo Yuden D5PF942M5M3G6 is a RF Multiplexer, a component used to combine or separate multiple RF signals with minimal loss. These multiplexers are essential in wireless communication systems where multiple frequency bands or technologies need to share a single antenna or transmission line.

Applications

  • Mobile phones: used to combine or separate different cellular bands (e.g., GSM, UMTS, LTE, 5G).
  • Wireless routers: enables simultaneous operation of multiple Wi-Fi bands (e.g., 2.4 GHz and 5 GHz).
  • Base stations: combines signals from multiple transceivers onto a single antenna feed.
  • Satellite communication systems: multiplexes different frequency bands for uplink and downlink communication.
  • GPS devices: filters and combines GPS signals with other wireless communication signals.

Features

  • Low insertion loss: minimizes signal attenuation to maintain signal strength.
  • High isolation: prevents signal leakage between different frequency bands.
  • Compact size: allows for integration into small devices.
  • Surface-mount technology (SMT): facilitates automated assembly and reduces manufacturing costs.
  • Wide operating temperature range: ensures reliable performance in various environmental conditions.

Benefits

  • Improves signal quality and coverage in wireless communication systems.
  • Reduces the number of antennas required in multi-band devices.
  • Enables smaller and more integrated wireless devices.
  • Enhances the reliability and performance of wireless communication equipment.

Additional Details

RF multiplexers like the D5PF942M5M3G6 are typically implemented using passive components such as inductors and capacitors arranged in filter circuits. These filters are designed to pass signals within specific frequency bands while attenuating signals outside those bands. The performance of an RF multiplexer is characterized by parameters such as insertion loss, isolation, return loss, and power handling capability. The specific frequency bands and performance characteristics of the D5PF942M5M3G6 are determined by its design and intended application. Understanding the datasheet is crucial for proper integration and optimal performance.

You May Also Be Interested in

Pulse
2012 0.7-2.7GHZ, N77+5G DPX TYPE
Need more? Email Us
Pulse
RF DIPLEXER 2.45/5.425GHZ 0805
Need more? Email Us
Pulse
2012 1.575/2.4/5GHZ TRIPLEXER TY
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHK
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G F4
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEGQ
Need more? Email Us
Pulse
1608 LTE CPL TYPEKH
Need more? Email Us
Pulse
1608 0.7-2.1/2.3-3.8G CPL TYPEKC
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7390 $51.7300
165+ $0.6064 $100.0560
260+ $0.5874 $152.7240
355+ $0.5685 $201.8175
455+ $0.5495 $250.0225
610+ $0.4927 $300.5470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess