EN
  • EN
  • DE

UR4KB80

Part No UR4KB80
Manufacturer Taiwan Semiconductor
Catalog Bridge Rectifiers
Description Single Phase 4.0 AMPS. Glass Passivated Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1278124-UR4KB80
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UR4KB80 CAD Model

Description

The UR4KB80 is a rectifier diode manufactured by Taiwan Semiconductor. It is designed for use in various power rectification applications, converting AC voltage to DC voltage with high efficiency and reliability.

Applications

  • Power supplies: Rectifying AC voltage to DC voltage in linear and switching power supplies.
  • Adapters: Converting AC voltage to DC voltage in wall adapters and chargers.
  • Motor control circuits: Providing a rectified DC voltage for motor control applications.
  • Battery chargers: Rectifying AC voltage for charging batteries in various devices.
  • Lighting systems: Rectifying AC voltage for LED lighting and other lighting systems.

Features

  • High Surge Current Capability: Withstands high surge currents, protecting the device from overcurrent events.
  • Low Forward Voltage Drop: Minimizes power loss and heat dissipation.
  • High Reliability: Offers long-term stability and reliability.
  • Compact Package: Available in various compact package options for space-saving designs.
  • High-Temperature Operation: Operates reliably at high temperatures.
  • RoHS Compliant: Complies with RoHS standards, reducing the use of hazardous substances.

Benefits

  • Efficient Rectification: Low forward voltage drop minimizes power loss and improves overall efficiency.
  • Overcurrent Protection: High surge current capability provides protection against overcurrent events.
  • Long-Term Reliability: Ensures long-term stable performance in various applications.
  • Space-Saving Design: Compact package options allow for integration in space-constrained applications.

Technical Specifications: The UR4KB80 features a reverse voltage of 800V and a forward current of 4A. It operates over a wide temperature range and is available in various package options such as DO-201AD. The forward voltage drop is typically around 1V at the rated forward current. The surge current capability can reach up to 150A for a short duration.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 1KV 1.9A 2KBB
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1PHASE 600V 35A
Need more? Email Us
Vishay
BRIDGE RECT 3P 800V 160A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
Vishay
BRIDGE RECT 3P 800V 130A MT-K
Need more? Email Us
Diodes Incorporated
BRIDGE RECT 1PHASE 200V 4A KBJ
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3PHASE 600V 50A
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.4KV 88A PWS-D
Lowest to $57.8766
Sensata-Crydom
BRIDGE RECT 3P 1KV 100A MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3146 $57.8650
61+ $1.8988 $115.8268
95+ $1.8399 $174.7905
130+ $1.7799 $231.3870
168+ $1.7210 $289.1280
225+ $1.5431 $347.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess