EN
  • EN
  • DE

RR1210P-4700-F

Part No RR1210P-4700-F
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183900-RR1210P-4700-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR1210P-4700-F CAD Model

Description

The Susumu RR1210P-4700-F is a precision thin film chip resistor, known for its high stability and accuracy. It is part of Susumu's RR series, designed for applications demanding tight tolerances and reliable performance under various environmental conditions. This resistor features a resistance value of 4700 ohms with a tolerance of ±1%, making it suitable for precision circuits.

Applications

  • Precision instrumentation: Used in devices requiring accurate and stable resistance values.
  • Medical equipment: Employed in circuits where reliability and precision are critical.
  • Test and measurement equipment: Found in instruments where precise resistance is necessary for accurate readings.
  • Automotive electronics: Integrated into automotive control systems for sensor circuits.
  • Audio equipment: Utilized in high-end audio amplifiers and signal processing circuits.

Features

  • Thin film technology: Provides excellent stability and low noise.
  • Precise resistance value: 4700 ohms with a tolerance of ±1%.
  • Small size: 1210 chip size, suitable for compact designs.
  • High reliability: Designed to withstand various environmental conditions.
  • Low temperature coefficient of resistance (TCR): Ensures stable performance over a wide temperature range.

Benefits

  • Enhanced circuit accuracy: The tight tolerance ensures precise circuit operation.
  • Improved stability: The thin film construction provides stable resistance values over time and temperature.
  • Reduced noise: Low noise characteristics improve signal integrity in sensitive applications.
  • Compact design: Small size allows for integration into densely populated circuit boards.
  • Long-term reliability: Ensures consistent performance over the lifespan of the equipment.

Additional Details

The RR1210P-4700-F resistor is manufactured using thin film technology, which involves depositing a thin layer of resistive material onto a ceramic substrate. This process allows for precise control of the resistance value and ensures excellent stability. The resistor is available in a 1210 chip size, which refers to its physical dimensions (0.12 inch x 0.10 inch). The resistor is designed to meet RoHS compliance, ensuring that it does not contain hazardous substances. It is suitable for reflow soldering processes, making it easy to integrate into automated assembly lines. The power rating is typically 0.25W. The operating temperature range is typically -55°C to +155°C.

You May Also Be Interested in

Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess