EN
  • EN
  • DE

M24SR02-YMN6T/2

Part No M24SR02-YMN6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 21 Weeks
Features RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name M24SR02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14353-6, 497-14353-2, -497-14353-6, 497-14353-1, -497-14353-1, -497-14353-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880539-M24SR02-YMN6T/2
Ultra Librarian 3D Model Ultra Librarian M24SR02-YMN6T/2 CAD Model

Description

STMicroelectronics M24SR02-YMN6T/2 Dynamic NFC/RFID Tag

The M24SR02-YMN6T/2 is a dynamic NFC/RFID tag IC incorporating a 2 Kbit EEPROM from STMicroelectronics. This innovative product allows for bidirectional communication between NFC-capable phones, tablets, and other devices, and any microcontroller with an I2C interface. It is especially designed to expand the capabilities of various electronics by enabling them to be part of the Internet of Things (IoT).

With an ISO 14443 Type A and NFC Forum Type 4 tag interface, the M24SR02-YMN6T/2 facilitates easy and intuitive device pairing for wireless data transfer. This functionality is particularly useful for applications such as device configuration, simple pairing, and data sharing. The NFC interface provides energy harvesting, which means the tag can power itself from the RF field, eliminating the need for a power source for certain operations.

The 2 Kbit of EEPROM memory is organized in 256-byte pages and is capable of a wide range of functions, including read and write access by NFC or I2C, a password protection mechanism to secure your data, and an endurance of one million erase/write cycles with data retention of 200 years. This ensures that your data is safe and the device remains reliable over an extended period of time.

In terms of physical packaging, the M24SR02-YMN6T/2 comes in an 8-lead SO N package, making it suitable for a variety of PCB designs and applications. The operating temperature range of -40°C to +85°C guarantees that the device can perform reliably in a wide range of environmental conditions.

Whether you are developing smart posters for advertising, retail, or consumer electronics, or looking to integrate NFC/RFID capabilities into medical devices, industrial equipment, or wearables, the M24SR02-YMN6T/2 from STMicroelectronics is an excellent choice for secure and reliable wireless communication and data storage.

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Others
Lowest to $28.8819
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
NXP / Nexperia
ICODE
Lowest to $0.4657
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess