EN
  • EN
  • DE

UT06104SH02

Part No UT06104SH02
Manufacturer Souriau-Sunbank by Eaton
Catalog Circular Connectors
Description CONN PLUG HSG FMALE 4POS INLINE / 4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr Souriau-Sunbank by Eaton
Series Trim Trio® UTO
Package Bulk
Connector Type Plug Housing
Type For Female Sockets
Number of Positions 4
Shell Size - Insert 10-4
Contact Type Crimp
Contact Size 16
Mounting Type Free Hanging (In-Line)
Fastening Type Bayonet Lock
Orientation N (Normal)
Shell Material Zinc Alloy, Halogen Free
Shell Finish Anodized
Housing Color Black
Ingress Protection IP67/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Material Flammability Rating UL94 V-0
Features Coupling Nut
Shielding Shielded
Note Contacts Not Included
Insert Material Thermoplastic, Glass Filled
Contact Shape Circular
Temperature Range - Operating -40°C ~ 105°C
Base Product Number UT061
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 25
Win Source Part Number 1026756-UT06104SH02
Ultra Librarian 3D Model Ultra Librarian UT06104SH02 CAD Model

Description

The Trim Trio® UTO UT06104SH02 is a connector housing that is designed for female sockets.

  • Positions: Four positions
  • Features: coupling nut
  • Connector Type: plug housing
  • Contact Type: crimp
  • Fastening Type: bayonet lock
  • Package: bulk
  • Contact Size: 16
  • Contacts Included: No
  • Ingress Protection: IP67/IP68/IP69K
  • Shielding: Shielded
  • Material Flammability Rating: UL94 V-0
  • Orientation: N (Normal)
  • Housing Color: black
  • Standard Package: 25
  • Mounting Feature: Not Specified
  • Shell Size - Insert: 10-4
  • Shell Size, MIL: Not Specified
  • Mounting Type: free-hanging (in-line)
  • Contact Shape: Circular
  • Operating Temperature Range: -40°C ~ 105°C
  • Shell Material: zinc alloy, halogen-free
  • Shell Finish: anodized
  • Insert Material: thermoplastic, glass-filled

You May Also Be Interested in

Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol Aerospace Operations
Conn MIL-C-26500 Circular SKT 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
Need more? Email Us
TE Connectivity
RECP ASSY / Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Olive Drab Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL
Need more? Email Us
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess