EN
  • EN
  • DE

SMP1330-005

Part No SMP1330-005
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description Plastic Packaged Limiter Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1252098-SMP1330-005
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1330-005 CAD Model

Description

The SMP1330-005 is a silicon PIN diode from Skyworks Solutions Inc., designed for use as a switch or attenuator in radio frequency (RF) and microwave applications. This diode features low insertion loss and high isolation, making it suitable for a wide range of communication and radar systems.

Applications:

  • RF Switches: Used in transmit/receive switches in wireless communication systems.
  • Attenuators: Employed in variable attenuators for signal level control.
  • Phase Shifters: Found in phase shifters for radar and communication systems.
  • Limiters: Used in limiters to protect sensitive receiver components from high power signals.
  • Radar Systems: Implemented in radar systems for signal switching and control.

Features:

  • Low Insertion Loss: Minimizes signal attenuation when the diode is in the on state.
  • High Isolation: Provides excellent signal isolation when the diode is in the off state.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Low Capacitance: Minimizes signal distortion at high frequencies.
  • Surface Mount Package: Allows for easy integration into circuit boards.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance signal quality.
  • Increased System Reliability: Fast switching speed and robust design ensure reliable operation.
  • Reduced System Size: Small surface mount package minimizes board space requirements.
  • Cost-Effective Solution: Provides a cost-effective solution for RF switching and attenuation.

Additional Details:

The SMP1330-005 typically has a forward voltage of approximately 0.8V and a reverse breakdown voltage of greater than 50V. Its switching speed is typically in the nanosecond range. The diode's low capacitance ensures minimal impact on signal integrity at high frequencies. It is available in a small SOT-23 package. The SMP1330-005 is often used in applications where low power consumption and high performance are critical requirements. The diode's series resistance is typically less than 1 ohm, contributing to its low insertion loss. It is also suitable for use in impedance matching networks.

You May Also Be Interested in

Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.6537
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN CERAMIC SI
Lowest to $26.4642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2806 $51.2240
100+ $1.0508 $105.0800
150+ $1.0180 $152.7000
205+ $0.9851 $201.9455
265+ $0.9523 $252.3595
355+ $0.8538 $303.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,862 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess