The SMP1302-074 is a PIN diode designed and manufactured by Skyworks Solutions Inc. This diode is optimized for high-performance switch and attenuator applications in the frequency range of 5 MHz to over 2 GHz. It is known for its low insertion loss and high isolation capabilities, making it well-suited for demanding RF system designs.
Applications
- RF Switches
- RF Attenuators
- Limiter circuits
- Phase shifters
- Transmit/Receive (T/R) switches
- Wireless communication systems
Features
- Low insertion loss
- High isolation
- Surface Mount Package
- Designed for automated assembly processes
Benefits
- Improved signal integrity due to low insertion loss, minimizing signal degradation.
- Enhanced system performance with high isolation, reducing unwanted signal leakage.
- Cost-effective solution for RF applications.
- Simplified manufacturing process with surface mount package.
Additional Details
The SMP1302-074 typically features low capacitance, which contributes to its high isolation performance. Its low forward resistance ensures minimal insertion loss. The surface mount package allows for easy integration into printed circuit boards (PCBs) and is designed for automated assembly, reducing manufacturing costs. This PIN diode is designed to operate over a wide temperature range. Specific electrical characteristics, such as breakdown voltage and power handling capabilities, are detailed in the manufacturer's datasheet. The rugged construction and reliable performance of the SMP1302-074 make it a popular choice for various RF and microwave applications. It is designed for applications requiring high linearity and minimal distortion. The 'SMP' designation indicates that it is a surface mount plastic packaged diode from Skyworks.