EN
  • EN
  • DE

SI5317A-C-GM

Part No SI5317A-C-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK JITTER CLEANR PROG 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Jitter Cleaner IC 711MHz 36-VFQFN Exposed Pad
Manufacturer Skyworks Solutions Inc.
Series DSPLL®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 36-VFQFN Exposed Pad
Case / Package 36-QFN (6x6)
Family Name Si5317
MSL Level 2 (1 Year)
ECCN 5A991G
HTSUS 8542.39.0001
Other Part Number 336-1923, SI5317ACGM
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933532-SI5317A-C-GM
Ultra Librarian 3D Model Ultra Librarian SI5317A-C-GM CAD Model

Description

The SI5317A-C-GM is a high-performance, low-jitter clock generator from Skyworks Solutions Inc. It is designed to provide precise timing signals for a wide range of applications, including networking, communications, and industrial equipment.

Applications

  • Networking Equipment (Routers, Switches)
  • Communication Systems (Base Stations, Wireless Transceivers)
  • Industrial Automation
  • Data Centers
  • Test and Measurement Equipment

Features

  • Clock Generator
  • Low Jitter Performance
  • Multiple Clock Outputs
  • Frequency Synthesis
  • I2C Interface for Configuration
  • Small Package

Benefits

  • Precise Timing Signals: Low jitter performance ensures accurate timing in critical applications.
  • Versatile Clock Generation: Multiple clock outputs and frequency synthesis capabilities provide flexibility in system design.
  • Simplified System Design: I2C interface allows for easy configuration and control.
  • Reduced Board Space: Small package enables compact system designs.
  • Improved System Performance: High-quality clock signals enhance the performance and reliability of the overall system.

Additional Details

The SI5317A-C-GM clock generator provides a highly stable and accurate timing source for demanding applications. Its low jitter performance minimizes timing errors, ensuring the reliable operation of high-speed digital systems. The device offers multiple clock outputs, allowing it to drive multiple devices simultaneously. The frequency synthesis capabilities enable the generation of a wide range of clock frequencies, providing flexibility in system design. The I2C interface simplifies configuration and control, allowing developers to easily customize the clock generator's settings. The small package reduces board space, making it suitable for space-constrained applications. With its precise timing signals, versatile clock generation capabilities, and simplified system design, the SI5317A-C-GM is an excellent choice for a wide range of applications requiring high-performance clock generation.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.4169 $85.2507
5+ $23.3166 $116.5830
8+ $22.5879 $180.7032
11+ $21.8592 $240.4512
14+ $21.1306 $295.8284
19+ $18.9447 $359.9493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 728 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess