EN
  • EN
  • DE

SST89E58RD

Part No SST89E58RD
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description FlashFlex MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1260030-SST89E58RD
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST89E58RD CAD Model

Description

The SST89E58RD is a high-performance 8-bit microcontroller from Silicon Storage Technology (SST). It's based on the industry-standard 8051 architecture but includes enhancements such as a larger Flash memory, additional RAM, and more peripherals. This microcontroller is designed for applications requiring significant processing power and memory capacity.

Applications

  • Industrial control: Used in industrial automation systems for controlling machinery and processes.
  • Motor control: Employed in motor control applications for appliances and industrial equipment.
  • Consumer electronics: Used in various consumer electronic products.
  • Security systems: Suitable for use in security and access control systems.
  • Data acquisition systems: Used in systems that collect and process sensor data.

Features

  • 8051 Core: Uses the industry-standard 8051 instruction set.
  • 64 KB Flash Memory: Provides 64 KB of on-chip Flash memory for program storage.
  • 1024 Bytes RAM: Includes 1024 bytes of on-chip RAM for data storage.
  • 32 Programmable I/O Lines: Offers 32 programmable input/output lines for interfacing with external devices.
  • Three 16-bit Timers/Counters: Features three 16-bit timers/counters for timing and counting operations.
  • UART: Includes a Universal Asynchronous Receiver/Transmitter (UART) for serial communication.
  • SPI Interface: Supports Serial Peripheral Interface (SPI) for communicating with other devices.
  • PWM Outputs: Provides Pulse Width Modulation (PWM) outputs for controlling motors and other devices.

Benefits

  • High Performance: Offers improved performance compared to standard 8051 microcontrollers.
  • Large Memory Capacity: Provides ample memory for complex applications.
  • Flexible Peripherals: Includes a variety of peripherals for interfacing with external devices.
  • Easy to Program: Compatible with standard 8051 development tools and programmers.

Additional Details

The SST89E58RD typically operates at clock speeds up to 33 MHz or 40 MHz, depending on the specific version. It requires a 5V power supply. The device also features a watchdog timer to prevent program crashes. It's a versatile microcontroller suitable for a wide range of applications requiring a balance of performance, memory, and peripherals. Its Flash memory allows for easy reprogramming and updates.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,275 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess