EN
  • EN
  • DE

WT11I-E-AI5

Part No WT11I-E-AI5
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RX TXRX MOD BLUETOOTH U.FL SMD  /  Bluetooth Bluetooth v2.0 +EDR, Class 1 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Silicon Labs
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v2.0 +EDR, Class 1
Frequency 2.4GHz
Data Rate 3Mbps
Power - Output 17dBm
Sensitivity -86dBm
Serial Interfaces PIO, SPI, UART, USB
Antenna Type Antenna Not Included, U.FL
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 39mA
Current - Transmitting 54mA ~ 128mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 1446-1021-1,1446-1021-2,1446-1021-6,1446-1021,1446-1021-ND
Standard Package 500
Win Source Part Number 1104959-WT11I-E-AI5
Ultra Librarian 3D Model Ultra Librarian WT11I-E-AI5 CAD Model

Description

The 1104959-WT11I-E-AI5 is a module product manufactured by Silicon Labs.

  • Frequency: 2.4GHz
  • Protocol: Bluetooth v2.0 +EDR, Class 1
  • Data Rate: 3Mbps
  • Power Output: 17dBm
  • Sensitivity: -86dBm
  • Current Receiving: 39mA
  • Serial Interfaces: PIO, SPI, UART, USB
  • Current Transmitting: 54mA ~ 128mA
  • Voltage Supply: 2.7V ~ 3.6V
  • Temperature Range: -40°C ~ 85°C
  • Status: Obsolete
  • Recommendation: Use alternative parts (cross-reference) for new designs.

You May Also Be Interested in

Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $23.4587
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
U-blox
RF TXRX MODULE BT U.FL SMD
Lowest to $21.0594
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Quectel
Linear IC
Lowest to $224.0863
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess