EN
  • EN
  • DE

WF121-A-V2

Part No WF121-A-V2
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RX TXRX MODULE WIFI CHIP SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 19 Weeks
Features WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Manufacturer Silicon Labs
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Module
Family Name WF121
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number 1446-1033-1, 1446-1033-2, Q8488692, 1446-1033, 1446-1033-ND, 1446-1033-6, WF121-A
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939006-WF121-A-V2
Ultra Librarian 3D Model Ultra Librarian WF121-A-V2 CAD Model

Description

The WF121-A-V2 is a standalone Wi-Fi module from Silicon Labs designed to provide a simple and cost-effective way to add Wi-Fi connectivity to embedded systems. This module integrates a complete Wi-Fi solution, including the radio, antenna, and software stack, making it easy to incorporate into a wide range of applications.

Applications:

  • Internet of Things (IoT) devices
  • Wireless sensor networks
  • Smart home automation
  • Industrial automation
  • Remote monitoring systems
  • Wireless data logging

Features:

  • 802.11 b/g/n Wi-Fi connectivity
  • Integrated antenna
  • Low power consumption
  • UART, SPI, and USB interfaces
  • FCC, CE, and IC certifications
  • Complete TCP/IP stack

Benefits:

  • Simplified integration of Wi-Fi connectivity
  • Reduced development time and cost
  • Compact size for space-constrained applications
  • Global regulatory compliance
  • Low power operation for battery-powered devices

Additional Details:

The WF121-A-V2 module operates in the 2.4 GHz frequency band and supports 802.11 b/g/n standards, providing compatibility with a wide range of Wi-Fi networks. The integrated antenna simplifies design and reduces the need for external RF expertise. The module's low power consumption makes it suitable for battery-powered IoT devices. It offers multiple interface options, including UART, SPI, and USB, providing flexibility in connecting to various host microcontrollers. The module is certified to meet FCC, CE, and IC regulatory requirements, simplifying the certification process for end products. The complete TCP/IP stack handles all the complexities of network communication, allowing developers to focus on application-specific code. It commonly finds application in devices that need to connect to the internet wirelessly, allowing users to remotely monitor and control the device. This module provides a robust and reliable Wi-Fi connectivity solution for embedded systems. The module supports various security protocols to ensure data privacy and integrity. It's also designed to operate in a wide temperature range, making it suitable for use in industrial environments.

You May Also Be Interested in

Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
U-blox
RF TXRX MODULE BT U.FL SMD
Lowest to $21.0594
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Quectel
Linear IC
Lowest to $224.0863

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0597 $388.0597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 706 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess