EN
  • EN
  • DE

MGM111E256V2

Part No MGM111E256V2
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RX TXRX MOD 802.15.4 CHIP + U.FL  /  802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Silicon Labs
Series Mighty Gecko
Package Strip
Product Status Not For New Designs
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Power - Output 10dBm
Sensitivity -99dBm
Serial Interfaces I2S, SPI, UART
Antenna Type Integrated, Chip + U.FL
Utilized IC / Part EFR32
Memory Size 256kB Flash, 32kB RAM
Voltage - Supply 1.85V ~ 3.8V
Current - Receiving 9.8mA
Current - Transmitting 8.2mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number MGM111
Other Names 336-4116
Standard Package 100
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235675-MGM111E256V2
Ultra Librarian 3D Model Ultra Librarian MGM111E256V2 CAD Model

Description

The MGM111E256V2 is an RF transceiver module from Silicon Labs' Mighty Gecko series. It operates at a frequency of 2.4GHz and uses the Zigbee protocol.

  • Memory Size: 256kB Flash and 32kB RAM
  • Antenna Type: Integrated Chip and U.FL
  • Output Power: 10dBm
  • Sensitivity: -99dBm
  • Current Consumption (Receiving): 9.8mA
  • Utilized IC/Part: EFR32
  • RF Family/Standard: 802.15.4
  • Modulation: DSSS and O-QPSK
  • Serial Interfaces: I2S, SPI, and UART
  • Supply Voltage: 1.85V to 3.8V
  • Transmitting Current: 8.2mA
  • Package: Module
  • Temperature Range: -40°C to 85°C
  • Recommendation: Not recommended for new designs

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $3.3406
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.0305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.2515 $84.7545
5+ $23.1808 $115.9040
8+ $22.4564 $179.6512
11+ $21.7319 $239.0509
14+ $21.0075 $294.1050
19+ $18.8344 $357.8536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess