The ETRX357-LRS is a low-power, high-performance 2.4 GHz ZigBee module manufactured by Silicon Labs (formerly Telegesis). It's designed for wireless communication in a wide range of applications, offering a robust and reliable solution for creating ZigBee-based networks.
Applications:
- Smart home automation
- Industrial monitoring and control
- Wireless sensor networks
- Smart energy management
- Remote control systems
Features:
- IEEE 802.15.4 compliant ZigBee module
- 2.4 GHz operating frequency
- Low power consumption
- Long range communication
- Integrated antenna
- Serial interface for easy integration
- Over-the-air (OTA) firmware updates
- Hardware encryption
Benefits:
- Reduced development time and cost
- Improved system reliability and performance
- Extended battery life in wireless devices
- Enhanced network security
- Simplified integration with existing systems
- Increased flexibility and scalability
Additional Details:
Key specifications of the ETRX357-LRS include:
- Transmit Power: Up to +3 dBm
- Receiver Sensitivity: -99 dBm
- Range: Up to 100 meters (line of sight)
- Supply Voltage: 2.1V to 3.6V
- Operating Temperature: -40°C to +85°C
- Dimensions: Compact form factor for easy integration
The ETRX357-LRS supports various ZigBee profiles, including ZigBee Home Automation, ZigBee Light Link, and ZigBee Smart Energy. It also provides a comprehensive set of software tools and documentation to facilitate development and deployment. The module's robust design and long-range capabilities make it suitable for challenging environments and demanding applications.