EN
  • EN
  • DE

BLE112-A-V1

Part No BLE112-A-V1
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH CHIP ANT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Reel - TR
Status Active
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 3dBm
Sensitivity -85dBm
Serial Interfaces SPI, UART
Antenna Type Integrated, Chip
Memory Size 128kB Flash, 8kB SRAM
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 25mA
Current - Transmitting 36mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Dimension Module
Win Source Part Number 1023441-BLE112-A-V1
Family Name BLE112
Introduction Date December 10, 2015
ECCN 5A992.c
Country of Origin China
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BLE112-A-V1 CAD Model

Description

The BLE112-A-V1 is a Bluetooth v4.0 module manufactured by Silicon Labs.

  • Supply and Demand Status: Balanced
  • Bluetooth Version: v4.0
  • Frequency Range: 2.4GHz
  • Antenna: Integrated, Chip Antenna
  • Power Output: 3dBm
  • Sensitivity: -85dBm
  • Data Rate: 2Mbps
  • Memory: 128kB Flash, 8kB SRAM
  • Package: Reel
  • Mounting: Surface Mountable

You May Also Be Interested in

Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.6185
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $3.3406
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $977.4437 $977.4437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess