EN
  • EN
  • DE

AMS001

Part No AMS001
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MODULE BT TRC ANT SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Series WICED
Package Strip
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation DSSS, GFSK
Frequency 2.4GHz
Data Rate 1Mbps
Power - Output 4dBm
Sensitivity -94dBm
Serial Interfaces I²C, SPI, USART
Antenna Type Integrated, Trace
Utilized IC / Part -
Memory Size 8MB Flash
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 12.8mA
Current - Transmitting 10.8mA
Mounting Type Surface Mount
Temperature Range - Operating -30°C ~ 85°C
Package / Case 27-SMD Module
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1377805-AMS001
Ultra Librarian 3D Model Ultra Librarian AMS001 CAD Model

Description

The Silicon Labs WICED RF Transceiver Module is a high-performance electronic component designed for Bluetooth communication applications.

  • Frequency: 2.4GHz
  • Power - Output: 4dBm
  • Protocol: Bluetooth v4.1
  • Sensitivity: -94dBm
  • Package / Case: 27-SMD Module
  • Voltage - Supply: 1.8V ~ 3.6V
  • Part Status: Obsolete

You May Also Be Interested in

Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess