The SM6610BH-G-EL is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It is designed for applications requiring non-volatile data storage with low power consumption. This memory device retains data even when power is removed, making it suitable for a variety of applications where persistent storage is essential.
Applications:
- Portable electronic devices such as smartphones, tablets, and wearable devices for storing user settings, calibration data, and system configuration information.
- Industrial control systems and automation equipment for storing parameters, calibration values, and system logs.
- Automotive electronics for storing vehicle identification numbers (VIN), diagnostic codes, and other critical data.
- Medical devices for storing patient information, configuration settings, and calibration data.
- Smart cards and security devices for storing authentication keys and access control information.
Features:
- Low voltage operation, typically supporting a wide range of voltages from 1.8V to 5.5V, making it suitable for battery-powered applications.
- Low power consumption, contributing to longer battery life in portable devices and reduced energy consumption in other applications.
- Serial interface, often I2C or SPI, for simplified communication with microcontrollers and other digital systems.
- High endurance, ensuring that the memory can withstand a large number of write/erase cycles without data corruption or degradation.
- Data retention, guaranteeing that stored data remains intact for an extended period, even in the absence of power.
- Small package size, facilitating integration into compact electronic devices and minimizing board space requirements.
Benefits:
- Reliable non-volatile data storage for critical system parameters and configuration settings.
- Extended battery life in portable devices due to low power consumption.
- Simplified system integration with easy-to-use serial communication interfaces.
- Long-term data retention for dependable storage of important information.
- Compact form factor for space-constrained applications.
Technical Specifications:
Specific technical details may vary. These usually include memory capacity, operating voltage range, serial interface type (I2C or SPI), operating temperature range, and physical package type (e.g., SOT-23, SOIC). Refer to the official datasheet provided by SII Semiconductor Corporation for the precise specifications of the SM6610BH-G-EL.