EN
  • EN
  • DE

ZM3102AH-CME1

Part No ZM3102AH-CME1
Manufacturer Sigma Designs Inc.
Catalog RF Transceiver Modules
Description RF TXRX MODULE ISM /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Sigma Designs Inc.
Packaging Tray
RF Family/Standard General ISM
Protocol Z-Wave
Modulation FSK
Frequency 921MHz
Data Rate 40kbps
Power - Output -2dBm
Sensitivity -102dBm
Serial Interfaces SPI, UART
Antenna Type Not Included
Memory Size 32kB Flash, 2kB SRAM
Supply Voltage - Operating 2.1 V to 3.6 V
Current - Receiving 23mA
Current - Transmitting 24mA to 36mA
Mounting SMD (SMT)
Temperature Range - Operating -15°C to 85°C
Dimension Module
Win Source Part Number 044127-ZM3102AH-CME1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ZM3102AH-CME1 CAD Model

Description

The Sigma Designs ZM3102AH-CME1 is an RF/IF and RFID component with a module dimension.

  • Frequency: The component operates @ a frequency of 921MHz
  • Data Rate: with a data rate of 40kbps.
  • Memory Size: It has a memory size of 32kB Flash, 2kB SRAM
  • Protocol: and is compatible with the Z-Wave protocol.
  • Sensitivity: The component has a sensitivity of -102dBm
  • Power Output: and a power output of -2dBm.
  • Current Receiving: It has a current receiving of 23mA
  • Current Transmitting: and a current transmitting of 24mA to 36mA.
  • Supply Voltage: The supply voltage for this component is 2.1V to 3.6V.
  • Compliance: It is compliant with ECCN EAR99.
  • Supply and Demand Status: The supply and demand status for this product is balance.

You May Also Be Interested in

Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Quectel
Linear IC
Lowest to $22.9926
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9954 $59.9724
15+ $8.2017 $123.0255
22+ $7.9452 $174.7944
31+ $7.6888 $238.3528
39+ $7.4324 $289.8636
52+ $6.6644 $346.5488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess